Vishay Precision Group TVS - TVS - Diodes - 1.5KE18CA-E3/54 1.5KE18CA-E3/54

Description
Manufacturer: Vishay Win Source Part Number: 1000486-1.5KE18CA-E3 /54 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: Through Hole Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: 1.5KE STAND-OFF Voltage (Vwm): 15.3V Minimum Breakdown Voltage: 17.1V Max Clamping Voltage: 25.2V Peak Pulse Current(Ippm): 59.5A Power Dissipation - Pd: 1500W (1.5kW) Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1000486-1.5KE18CA-E3 /54 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: Through Hole Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: 1.5KE STAND-OFF Voltage (Vwm): 15.3V Minimum Breakdown Voltage: 17.1V Max Clamping Voltage: 25.2V Peak Pulse Current(Ippm): 59.5A Power Dissipation - Pd: 1500W (1.5kW) Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - 1.5KE18CA-E3/54 - 1000486-1.5KE18CA-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1.5KE18CA-E3/54
1000486-1.5KE18CA-E3/54
TVS - TVS - Diodes - 1.5KE18CA-E3/54 1000486-1.5KE18CA-E3/54
Manufacturer: Vishay Win Source Part Number: 1000486-1.5KE18CA-E3 /54 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: Through Hole Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: 1.5KE STAND-OFF Voltage (Vwm): 15.3V Minimum Breakdown Voltage: 17.1V Max Clamping Voltage: 25.2V Peak Pulse Current(Ippm): 59.5A Power Dissipation - Pd: 1500W (1.5kW) Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial

Manufacturer: Vishay
Win Source Part Number: 1000486-1.5KE18CA-E3/54
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: 1.5KE
STAND-OFF Voltage (Vwm): 15.3V
Minimum Breakdown Voltage: 17.1V
Max Clamping Voltage: 25.2V
Peak Pulse Current(Ippm): 59.5A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial

Buy Now Datasheet
TVS Diodes - 6381204 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
6381204
TVS Diodes 6381204
Bidirectional TVS diode,1.8KE15CA-E3

Bidirectional TVS diode,1.8KE15CA-E3

Supplier's Site
TVS Diodes - 6381204P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
6381204P
TVS Diodes 6381204P
Bidirectional TVS diode,1.8KE15CA-E3

Bidirectional TVS diode,1.8KE15CA-E3

Supplier's Site
TVS Diodes - 9189379 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
9189379
TVS Diodes 9189379
Bidirectional TVS diode,1.8KE15CA-E3

Bidirectional TVS diode,1.8KE15CA-E3

Supplier's Site
18.9V 25.2V TVS Protection Diode - 144-1.5KE18CA-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
18.9V 25.2V TVS Protection Diode
144-1.5KE18CA-E3/54
18.9V 25.2V TVS Protection Diode 144-1.5KE18CA-E3/54
1.5kW Bidirectional TVS Diode, 18.9V Breakdown, 25.2V Clamp, DO-201 Product overview: 1.5KE18CA-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 18.9V, 25.2V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 18.9V, 25.2V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE18CA-E3/54 can be used for catalog matching and distributor lookup.

1.5kW Bidirectional TVS Diode, 18.9V Breakdown, 25.2V Clamp, DO-201 Product overview: 1.5KE18CA-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 18.9V, 25.2V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 18.9V, 25.2V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE18CA-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 1.5KE18CA-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
25.2V Clamp 59.5A Ipp Tvs Diode Through Hole 1.5KE

25.2V Clamp 59.5A Ipp Tvs Diode Through Hole 1.5KE

Buy Now Datasheet
TVS Diodes - 1.5KE18CA-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
25.2V Clamp 59.5A Ipp Tvs Diode Through Hole 1.5KE

25.2V Clamp 59.5A Ipp Tvs Diode Through Hole 1.5KE

Buy Now Datasheet
Tvs Diode, 1.5Kw, 18V, 1.5Ke; Product Range Vishay - 05R5942 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 1.5Kw, 18V, 1.5Ke; Product Range Vishay
05R5942
Tvs Diode, 1.5Kw, 18V, 1.5Ke; Product Range Vishay 05R5942
TVS DIODE, 1.5KW, 18V, 1.5KE; Product Range:TRANSZORB 1.5KE Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:15.3V; Clamping Voltage Max:25.2V; Diode Case Style:DO-201; No. of Pins:2Pins; Minimum Breakdown Voltage:17.1V RoHS Compliant: Yes

TVS DIODE, 1.5KW, 18V, 1.5KE; Product Range:TRANSZORB 1.5KE Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:15.3V; Clamping Voltage Max:25.2V; Diode Case Style:DO-201; No. of Pins:2Pins; Minimum Breakdown Voltage:17.1V RoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Diode, 1.5Kw, 18V, 1.5Ke, Full Reel; Product Range Vishay - 78K1087 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 1.5Kw, 18V, 1.5Ke, Full Reel; Product Range Vishay
78K1087
Tvs Diode, 1.5Kw, 18V, 1.5Ke, Full Reel; Product Range Vishay 78K1087
TVS DIODE, 1.5KW, 18V, 1.5KE, FULL REEL; Product Range:TRANSZORB 1.5KE Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:15.3V; Clamping Voltage Max:25.2V; Diode Case Style:DO-201; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

TVS DIODE, 1.5KW, 18V, 1.5KE, FULL REEL; Product Range:TRANSZORB 1.5KE Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:15.3V; Clamping Voltage Max:25.2V; Diode Case Style:DO-201; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1.5KE18CA-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1.5KE18CA-E3/54
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1.5KE18CA-E3/54
TVS DIODE 15.3VWM 25.2VC 1.5KE

TVS DIODE 15.3VWM 25.2VC 1.5KE

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1000486-1.5KE18CA-E3/54 6381204 6381204P 144-1.5KE18CA-E3/54 1.5KE18CA-E3/54GITR-ND 05R5942 78K1087 1.5KE18CA-E3/54
Product Name TVS - TVS - Diodes - 1.5KE18CA-E3/54 TVS Diodes TVS Diodes 18.9V 25.2V TVS Protection Diode TVS Diodes Tvs Diode, 1.5Kw, 18V, 1.5Ke; Product Range Vishay Tvs Diode, 1.5Kw, 18V, 1.5Ke, Full Reel; Product Range Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package 1.5KE 1.5ke 1.5KE Tape and Reel DO-201; DO-201AA, DO-27, Axial DO-201; DO-201 DO-201; DO-201 1.5KE
VWM 15.3 volts
IPPM 59.5 amps
VC 25.2 volts 25.2 volts 25.2 volts
VBR 17.1 volts 17.1 volts 17.1 volts 17.1 volts
Unlock Full Specs
to access all available technical data