Manufacturer: Vishay
Win Source Part Number: 1000509-1.5KE300A-E3
Packaging: AMMO PACKAGE
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: 1.5KE
STAND-OFF Voltage (Vwm): 256V
Minimum Breakdown Voltage: 285V
Max Clamping Voltage: 414V
Peak Pulse Current(Ippm): 3.6A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial
TVS DIODE 256VWM 414VC 1.5KE Product overview: 1.5KE300A-E3/73 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE300A-E3/73 can be used for catalog matching and distributor lookup.
414V Clamp 3.6A Ipp Tvs Diode Through Hole 1.5KE
TVS DIODE 256VWM 414VC 1.5KE
1.5KW,300V 5%,UNIDIR,AXIAL TVS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1000509-1.5KE300A-E3/73 | 144-1.5KE300A-E3/73 | 1.5KE300A-E3/73-ND | 1.5KE300A-E3/73 | 12M3961 |
| Product Name | TVS - TVS - Diodes - 1.5KE300A-E3/73 | TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | 1.5Kw,300V 5%,unidir,axial Tvs Vishay |
| Package | 1.5KE | Tape & Box (TB) | DO-201; DO-201AA, DO-27, Axial | 1.5KE | |
| VWM | 256 volts | ||||
| IPPM | 3.6 amps | ||||
| VC | 414 volts | 414 volts | 414 volts | ||
| VBR | 285 volts | 285 volts | 285 volts |