Vishay Intertechnology, Inc. TVS Protection Diode 1.5KE480A-E3/54

Description
TVS DIODE 408VWM 658VC 1.5KE Product overview: 1.5KE480A-E3/54 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE480A-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS DIODE 408VWM 658VC 1.5KE Product overview: 1.5KE480A-E3/54 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE480A-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Protection Diode - 144-1.5KE480A-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-1.5KE480A-E3/54
TVS Protection Diode 144-1.5KE480A-E3/54
TVS DIODE 408VWM 658VC 1.5KE Product overview: 1.5KE480A-E3/54 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE480A-E3/54 can be used for catalog matching and distributor lookup.

TVS DIODE 408VWM 658VC 1.5KE Product overview: 1.5KE480A-E3/54 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE480A-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - 1.5KE480A-E3/54 - 853487-1.5KE480A-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1.5KE480A-E3/54
853487-1.5KE480A-E3/54
TVS - TVS - Diodes - 1.5KE480A-E3/54 853487-1.5KE480A-E3/54
Manufacturer: Vishay Win Source Part Number: 853487-1.5KE480A-E3/ 54 Series: TransZorb® Features: Clamp Ipp Tvs Diode Package: Reel - TR Family Name: 1.5KE480 Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 1400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 1.5KE480A-E3/54GIDKR -ND, 1.5KE480A-E3/54GICT, 1.5KE480A-E3/54GIDKR , 1.5KE480A-E3/54GITR, 1.5KE480A-E3/54-ND, 1.5KE480A-E3/54GIDKR INACTIVE

Manufacturer: Vishay
Win Source Part Number: 853487-1.5KE480A-E3/54
Series: TransZorb®
Features: Clamp Ipp Tvs Diode
Package: Reel - TR
Family Name: 1.5KE480
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 1400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 32 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 1.5KE480A-E3/54GIDKR-ND, 1.5KE480A-E3/54GICT, 1.5KE480A-E3/54GIDKR, 1.5KE480A-E3/54GITR, 1.5KE480A-E3/54-ND, 1.5KE480A-E3/54GIDKRINACTIVE

Buy Now Datasheet
TVS Diodes - 1.5KE480A-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
658V Clamp 2.28A Ipp Tvs Diode Through Hole 1.5KE

658V Clamp 2.28A Ipp Tvs Diode Through Hole 1.5KE

Buy Now Datasheet
TVS Diodes - 1.5KE480A-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
658V Clamp 2.28A Ipp Tvs Diode Through Hole 1.5KE

658V Clamp 2.28A Ipp Tvs Diode Through Hole 1.5KE

Buy Now Datasheet
Tvs Diode, 1.5Kw, 480V, 1.5Ke, Full Reel; Tvs Polarity Vishay - 78K1435 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 1.5Kw, 480V, 1.5Ke, Full Reel; Tvs Polarity Vishay
78K1435
Tvs Diode, 1.5Kw, 480V, 1.5Ke, Full Reel; Tvs Polarity Vishay 78K1435
TVS DIODE, 1.5KW, 480V, 1.5KE, FULL REEL; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:408V; Clamping Voltage Max:658V; Diode Case Style:Axial Leaded; No. of Pins:2Pins; Minimum Breakdown Voltage:456V RoHS Compliant: Yes

TVS DIODE, 1.5KW, 480V, 1.5KE, FULL REEL; TVS Polarity:Unidirectional; Reverse Standoff Voltage:408V; Clamping Voltage Max:658V; Diode Case Style:Axial Leaded; No. of Pins:2Pins; Minimum Breakdown Voltage:456V RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1.5KE480A-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1.5KE480A-E3/54
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1.5KE480A-E3/54
TVS DIODE 408VWM 658VC 1.5KE

TVS DIODE 408VWM 658VC 1.5KE

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-1.5KE480A-E3/54 853487-1.5KE480A-E3/54 1.5KE480A-E3/54GITR-ND 78K1435 1.5KE480A-E3/54
Product Name TVS Protection Diode TVS - TVS - Diodes - 1.5KE480A-E3/54 TVS Diodes Tvs Diode, 1.5Kw, 480V, 1.5Ke, Full Reel; Tvs Polarity Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS RoHS
Package Tape & Reel (TR) DO-201; DO-201AA, DO-27, Axial Axial Leaded 1.5KE
Peak Pulse Power 1500 watts 1500 watts 1500 watts
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data