Vishay Intertechnology, Inc. TVS Diodes 1.5KE15CA-E3/73

Description
21.2V Clamp 70.8A Ipp Tvs Diode Through Hole 1.5KE
Request a Quote Datasheet
Description
21.2V Clamp 70.8A Ipp Tvs Diode Through Hole 1.5KE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 1.5KE15CA-E3/73-ND - DigiKey
Thief River Falls, MN, United States
21.2V Clamp 70.8A Ipp Tvs Diode Through Hole 1.5KE

21.2V Clamp 70.8A Ipp Tvs Diode Through Hole 1.5KE

Buy Now Datasheet
TVS - TVS - Diodes - 1.5KE15CA-E3/73 - 853474-1.5KE15CA-E3/73 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1.5KE15CA-E3/73
853474-1.5KE15CA-E3/73
TVS - TVS - Diodes - 1.5KE15CA-E3/73 853474-1.5KE15CA-E3/73
Manufacturer: Vishay Win Source Part Number: 853474-1.5KE15CA-E3/ 73 Series: TransZorb® Features: Clamp Ipp Tvs Diode Package: Tape & Box (TB) Family Name: 1.5KE15 Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 853474-1.5KE15CA-E3/73
Series: TransZorb®
Features: Clamp Ipp Tvs Diode
Package: Tape & Box (TB)
Family Name: 1.5KE15
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 32 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
12.8V 21.2V TVS Protection Diode - 144-1.5KE15CA-E3/73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12.8V 21.2V TVS Protection Diode
144-1.5KE15CA-E3/73
12.8V 21.2V TVS Protection Diode 144-1.5KE15CA-E3/73
TVS DIODE 12.8V 21.2V 1.5KE Product overview: 1.5KE15CA-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 12.8V, 21.2V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 12.8V, 21.2V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE15CA-E3/73 can be used for catalog matching and distributor lookup.

TVS DIODE 12.8V 21.2V 1.5KE Product overview: 1.5KE15CA-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 12.8V, 21.2V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 12.8V, 21.2V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE15CA-E3/73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1.5KE15CA-E3/73 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1.5KE15CA-E3/73
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1.5KE15CA-E3/73
TVS DIODE 12.8VWM 21.2VC 1.5KE

TVS DIODE 12.8VWM 21.2VC 1.5KE

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1.5KE15CA-E3/73-ND 853474-1.5KE15CA-E3/73 144-1.5KE15CA-E3/73 1.5KE15CA-E3/73
Product Name TVS Diodes TVS - TVS - Diodes - 1.5KE15CA-E3/73 12.8V 21.2V TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package DO-201; DO-201AA, DO-27, Axial Tape and Reel 1.5KE
Peak Pulse Power 1500 watts 1500 watts 1500 watts
VC 21.2 volts 21.2 volts
Unlock Full Specs
to access all available technical data