Manufacturer: Vishay
Win Source Part Number: 1000445-1.5KE10A-E3/
Packaging: AMMO PACKAGE
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: 1.5KE
STAND-OFF Voltage (Vwm): 8.55V
Minimum Breakdown Voltage: 9.5V
Max Clamping Voltage: 14.5V
Peak Pulse Current(Ippm): 103A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Sufficient
TVS DIODE 8.55VWM 14.5VC 1.5KE Product overview: 1.5KE10A-E3/73 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE10A-E3/73 can be used for catalog matching and distributor lookup.
14.5V Clamp 103A Ipp Tvs Diode Through Hole 1.5KE
1.5KW,10V 5%,UNIDIR,AXIAL TVS
TVS DIODE 8.55VWM 14.5VC 1.5KE
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1000445-1.5KE10A-E3/73 | 144-1.5KE10A-E3/73 | 1.5KE10A-E3/73-ND | 78K0809 | 1.5KE10A-E3/73 |
| Product Name | TVS - TVS - Diodes - 1.5KE10A-E3/73 | TVS Protection Diode | TVS Diodes | 1.5Kw,10V 5%,unidir,axial Tvs Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | 1.5KE | Tape & Box (TB) | DO-201; DO-201AA, DO-27, Axial | 1.5KE | |
| VWM | 8.55 volts | ||||
| IPPM | 103 amps | ||||
| VC | 14.5 volts | 14.5 volts | 14.5 volts | ||
| VBR | 9.5 volts | 9.5 volts | 9.5 volts |