Vishay Precision Group TVS Diodes 1.5KE13CA-E3/54

Description
18.2V Clamp 82.4A Ipp Tvs Diode Through Hole 1.5KE
Request a Quote Datasheet
Description
18.2V Clamp 82.4A Ipp Tvs Diode Through Hole 1.5KE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 1.5KE13CA-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
18.2V Clamp 82.4A Ipp Tvs Diode Through Hole 1.5KE

18.2V Clamp 82.4A Ipp Tvs Diode Through Hole 1.5KE

Buy Now Datasheet
TVS Diodes - 1.5KE13CA-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
18.2V Clamp 82.4A Ipp Tvs Diode Through Hole 1.5KE

18.2V Clamp 82.4A Ipp Tvs Diode Through Hole 1.5KE

Buy Now Datasheet
Tvs Diode, 1.5Kw, 13V, 1.5Ke; Product Range Vishay - 05R5938 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 1.5Kw, 13V, 1.5Ke; Product Range Vishay
05R5938
Tvs Diode, 1.5Kw, 13V, 1.5Ke; Product Range Vishay 05R5938
TVS DIODE, 1.5KW, 13V, 1.5KE; Product Range:TRANSZORB 1.5KE Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:11.1V; Clamping Voltage Max:18.2V; Diode Case Style:DO-201; No. of Pins:2Pins; Minimum Breakdown Voltage:12.4V RoHS Compliant: Yes

TVS DIODE, 1.5KW, 13V, 1.5KE; Product Range:TRANSZORB 1.5KE Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:11.1V; Clamping Voltage Max:18.2V; Diode Case Style:DO-201; No. of Pins:2Pins; Minimum Breakdown Voltage:12.4V RoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Diode, 1.5Kw, 13V, 1.5Ke; Product Range Vishay - 78K0941 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 1.5Kw, 13V, 1.5Ke; Product Range Vishay
78K0941
Tvs Diode, 1.5Kw, 13V, 1.5Ke; Product Range Vishay 78K0941
TVS DIODE, 1.5KW, 13V, 1.5KE; Product Range:TRANSZORB 1.5KE Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:11.1V; Clamping Voltage Max:18.2V; Diode Case Style:DO-201; No. of Pins:2Pins; Minimum Breakdown Voltage:12.4V RoHS Compliant: Yes

TVS DIODE, 1.5KW, 13V, 1.5KE; Product Range:TRANSZORB 1.5KE Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:11.1V; Clamping Voltage Max:18.2V; Diode Case Style:DO-201; No. of Pins:2Pins; Minimum Breakdown Voltage:12.4V RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1.5KE13CA-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1.5KE13CA-E3/54
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1.5KE13CA-E3/54
TVS DIODE 11.1VWM 18.2VC 1.5KE

TVS DIODE 11.1VWM 18.2VC 1.5KE

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1.5KE13CA-E3/54GITR-ND 05R5938 1.5KE13CA-E3/54
Product Name TVS Diodes Tvs Diode, 1.5Kw, 13V, 1.5Ke; Product Range Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single
Package DO-201; DO-201AA, DO-27, Axial DO-201; DO-201 1.5KE
Peak Pulse Power 1500 watts 1500 watts
VC 18.2 volts 18.2 volts
VBR 12.4 volts 12.4 volts 12.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power TVS Modules - 90KS200C - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 200 volts
View Details
TVS Diodes - 2222819P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Array
Direction Unidirectional
RoHS Compliant RoHS
View Details
600 W Transient Voltage Suppressor - P6SMB120AJ - Nexperia B.V.
Specs
Direction Unidirectional
RoHS Compliant RoHS
Package SOD1002-1
View Details