Vishay Precision Group TVS - TVS - Diodes - 1.5KE180A-E3/54 1.5KE180A-E3/54

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 760036-1.5KE180A-E3/ 54 Series: TransZorb Packaging: Reel package Type: Zener Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 175°C (TJ) Package: DO-201AA, DO-27, Axial Applications: General Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 154V Current - Peak Pulse (10/1000μs): 6.1A Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Family Name: 1.5KE180A Categories: Circuit Protection Minimum Breakdown Voltage: 171V Manufacturer Package: 1.5KE Maximum Clamping Voltage: 246V Alternative Parts (Cross-Reference): 1N6302A; 1.5KE180A; M1.5KE180A-TR; Introduction Date: January 29, 1999 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 760036-1.5KE180A-E3/ 54 Series: TransZorb Packaging: Reel package Type: Zener Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 175°C (TJ) Package: DO-201AA, DO-27, Axial Applications: General Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 154V Current - Peak Pulse (10/1000μs): 6.1A Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Family Name: 1.5KE180A Categories: Circuit Protection Minimum Breakdown Voltage: 171V Manufacturer Package: 1.5KE Maximum Clamping Voltage: 246V Alternative Parts (Cross-Reference): 1N6302A; 1.5KE180A; M1.5KE180A-TR; Introduction Date: January 29, 1999 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - 1.5KE180A-E3/54 - 760036-1.5KE180A-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1.5KE180A-E3/54
760036-1.5KE180A-E3/54
TVS - TVS - Diodes - 1.5KE180A-E3/54 760036-1.5KE180A-E3/54
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 760036-1.5KE180A-E3/ 54 Series: TransZorb Packaging: Reel package Type: Zener Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 175°C (TJ) Package: DO-201AA, DO-27, Axial Applications: General Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 154V Current - Peak Pulse (10/1000μs): 6.1A Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Family Name: 1.5KE180A Categories: Circuit Protection Minimum Breakdown Voltage: 171V Manufacturer Package: 1.5KE Maximum Clamping Voltage: 246V Alternative Parts (Cross-Reference): 1N6302A; 1.5KE180A; M1.5KE180A-TR; Introduction Date: January 29, 1999 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 760036-1.5KE180A-E3/54
Series: TransZorb
Packaging: Reel package
Type: Zener
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: DO-201AA, DO-27, Axial
Applications: General
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 154V
Current - Peak Pulse (10/1000μs): 6.1A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Family Name: 1.5KE180A
Categories: Circuit Protection
Minimum Breakdown Voltage: 171V
Manufacturer Package: 1.5KE
Maximum Clamping Voltage: 246V
Alternative Parts (Cross-Reference): 1N6302A; 1.5KE180A; M1.5KE180A-TR;
Introduction Date: January 29, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
TVS Diodes - 1.5KE180A-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
246V Clamp 6.1A Ipp Tvs Diode Through Hole 1.5KE

246V Clamp 6.1A Ipp Tvs Diode Through Hole 1.5KE

Buy Now Datasheet
TVS Diodes - 1.5KE180A-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
246V Clamp 6.1A Ipp Tvs Diode Through Hole 1.5KE

246V Clamp 6.1A Ipp Tvs Diode Through Hole 1.5KE

Buy Now Datasheet
154V TVS Protection Diode - 144-1.5KE180A-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
154V TVS Protection Diode
144-1.5KE180A-E3/54
154V TVS Protection Diode 144-1.5KE180A-E3/54
1.5kW TVS Diode, Unidirectional, 154V, DO-201 Product overview: 1.5KE180A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 154V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 154V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE180A-E3/54 can be used for catalog matching and distributor lookup.

1.5kW TVS Diode, Unidirectional, 154V, DO-201 Product overview: 1.5KE180A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 154V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 154V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE180A-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1.5KE180A-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1.5KE180A-E3/54
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1.5KE180A-E3/54
TVS DIODE 154VWM 246VC 1.5KE

TVS DIODE 154VWM 246VC 1.5KE

Supplier's Site
Tvs Diode, 1.5Kw, 180V, 1.5Ke; Product Range Vishay - 08R3826 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 1.5Kw, 180V, 1.5Ke; Product Range Vishay
08R3826
Tvs Diode, 1.5Kw, 180V, 1.5Ke; Product Range Vishay 08R3826
TVS DIODE, 1.5KW, 180V, 1.5KE; Product Range:TRANSZORB 1.5KE Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:154V; Clamping Voltage Max:246V; Diode Case Style:DO-201; No. of Pins:2Pins; Minimum Breakdown Voltage:171V RoHS Compliant: Yes

TVS DIODE, 1.5KW, 180V, 1.5KE; Product Range:TRANSZORB 1.5KE Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:154V; Clamping Voltage Max:246V; Diode Case Style:DO-201; No. of Pins:2Pins; Minimum Breakdown Voltage:171V RoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Diode, 1.5Kw, 180V, 1.5Ke, Full Reel; Product Range Vishay - 78K1097 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 1.5Kw, 180V, 1.5Ke, Full Reel; Product Range Vishay
78K1097
Tvs Diode, 1.5Kw, 180V, 1.5Ke, Full Reel; Product Range Vishay 78K1097
TVS DIODE, 1.5KW, 180V, 1.5KE, FULL REEL; Product Range:TRANSZORB 1.5KE Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:154V; Clamping Voltage Max:246V; Diode Case Style:Axial Leaded; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

TVS DIODE, 1.5KW, 180V, 1.5KE, FULL REEL; Product Range:TRANSZORB 1.5KE Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:154V; Clamping Voltage Max:246V; Diode Case Style:Axial Leaded; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 760036-1.5KE180A-E3/54 1.5KE180A-E3/54GICT-ND 144-1.5KE180A-E3/54 1.5KE180A-E3/54 08R3826 78K1097
Product Name TVS - TVS - Diodes - 1.5KE180A-E3/54 TVS Diodes 154V TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, 1.5Kw, 180V, 1.5Ke; Product Range Vishay Tvs Diode, 1.5Kw, 180V, 1.5Ke, Full Reel; Product Range Vishay
Peak Pulse Power 1500 watts 1500 watts 1500 watts 1500 watts
VC 246 volts 246 volts 246 volts
VBR 171 volts 171 volts 171 volts 171 volts
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Configuration Single Single
Unlock Full Specs
to access all available technical data