Vishay Intertechnology, Inc. TVS - TVS - Diodes - 1.5KE62CA-E3/73 1.5KE62CA-E3/73

Description
Manufacturer: Vishay Win Source Part Number: 1000550-1.5KE62CA-E3 /73 Packaging: AMMO PACKAGE Type: Zener Applications: General Purpose Mounting: Through Hole Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: 1.5KE STAND-OFF Voltage (Vwm): 53V Minimum Breakdown Voltage: 58.9V Max Clamping Voltage: 85V Peak Pulse Current(Ippm): 17.6A Power Dissipation - Pd: 1500W (1.5kW) Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Sufficient Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1000550-1.5KE62CA-E3 /73 Packaging: AMMO PACKAGE Type: Zener Applications: General Purpose Mounting: Through Hole Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: 1.5KE STAND-OFF Voltage (Vwm): 53V Minimum Breakdown Voltage: 58.9V Max Clamping Voltage: 85V Peak Pulse Current(Ippm): 17.6A Power Dissipation - Pd: 1500W (1.5kW) Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Sufficient Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - 1.5KE62CA-E3/73 - 1000550-1.5KE62CA-E3/73 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1.5KE62CA-E3/73
1000550-1.5KE62CA-E3/73
TVS - TVS - Diodes - 1.5KE62CA-E3/73 1000550-1.5KE62CA-E3/73
Manufacturer: Vishay Win Source Part Number: 1000550-1.5KE62CA-E3 /73 Packaging: AMMO PACKAGE Type: Zener Applications: General Purpose Mounting: Through Hole Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: 1.5KE STAND-OFF Voltage (Vwm): 53V Minimum Breakdown Voltage: 58.9V Max Clamping Voltage: 85V Peak Pulse Current(Ippm): 17.6A Power Dissipation - Pd: 1500W (1.5kW) Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Sufficient Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial

Manufacturer: Vishay
Win Source Part Number: 1000550-1.5KE62CA-E3/73
Packaging: AMMO PACKAGE
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: 1.5KE
STAND-OFF Voltage (Vwm): 53V
Minimum Breakdown Voltage: 58.9V
Max Clamping Voltage: 85V
Peak Pulse Current(Ippm): 17.6A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial

Buy Now Datasheet
TVS Diodes - 1.5KE62CA-E3/73-ND - DigiKey
Thief River Falls, MN, United States
85V Clamp 17.6A Ipp Tvs Diode Through Hole 1.5KE

85V Clamp 17.6A Ipp Tvs Diode Through Hole 1.5KE

Buy Now Datasheet
53V 85V TVS Protection Diode - 144-1.5KE62CA-E3/73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
53V 85V TVS Protection Diode
144-1.5KE62CA-E3/73
53V 85V TVS Protection Diode 144-1.5KE62CA-E3/73
TVS DIODE 53V 85V 1.5KE Product overview: 1.5KE62CA-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 53V, 85V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 53V, 85V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE62CA-E3/73 can be used for catalog matching and distributor lookup.

TVS DIODE 53V 85V 1.5KE Product overview: 1.5KE62CA-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 53V, 85V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 53V, 85V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE62CA-E3/73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1.5KE62CA-E3/73 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1.5KE62CA-E3/73
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1.5KE62CA-E3/73
TVS DIODE 53VWM 85VC 1.5KE

TVS DIODE 53VWM 85VC 1.5KE

Supplier's Site
1.5Kw,62V 5%,bidir,axial Tvs Vishay - 78K1531 - Newark, An Avnet Company
Chicago, IL, United States
1.5Kw,62V 5%,bidir,axial Tvs Vishay
78K1531
1.5Kw,62V 5%,bidir,axial Tvs Vishay 78K1531
1.5KW,62V 5%,BIDIR,AXIAL TVS

1.5KW,62V 5%,BIDIR,AXIAL TVS

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1000550-1.5KE62CA-E3/73 1.5KE62CA-E3/73-ND 144-1.5KE62CA-E3/73 1.5KE62CA-E3/73 78K1531
Product Name TVS - TVS - Diodes - 1.5KE62CA-E3/73 TVS Diodes 53V 85V TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1.5Kw,62V 5%,bidir,axial Tvs Vishay
Package 1.5KE DO-201; DO-201AA, DO-27, Axial Tape and Reel 1.5KE
VWM 53 volts
IPPM 17.6 amps
VC 85 volts 85 volts 85 volts
VBR 58.9 volts 58.9 volts 58.9 volts
Unlock Full Specs
to access all available technical data