1.5kW Unidirectional TVS Diode, 136V, 1.5kW Peak Pulse Power Product overview: 1.5KE160A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 136V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 136V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE160A-E3/54 can be used for catalog matching and distributor lookup.
219V Clamp 6.8A Ipp Tvs Diode Through Hole 1.5KE
219V Clamp 6.8A Ipp Tvs Diode Through Hole 1.5KE
TVS DIODE, 1.5KW, 160V, 1.5KE, FULL REEL; TVS Polarity:Unidirectio
TVS DIODE 136VWM 219VC 1.5KE
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-1.5KE160A-E3/54 | 1.5KE160A-E3/54GICT-ND | 78K1031 | 1.5KE160A-E3/54 |
| Product Name | 136V TVS Protection Diode | TVS Diodes | Tvs Diode, 1.5Kw, 160V, 1.5Ke, Full Reel; Tvs Polarity Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| RoHS Compliant | RoHS | RoHS | ||
| Package | Tape and Reel | DO-201; DO-201AA, DO-27, Axial | DO-201; DO-201 | 1.5KE |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | |
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |