Vishay Precision Group Through-Hole 85V TVS Protection Diode 1.5KE62CA-E3/54

Description
1.5kW Bidirectional TVS Diode, 85V Clamping, DO-201, Through Hole Product overview: 1.5KE62CA-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, Through-Hole, 85V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, Through-Hole, 85V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE62CA-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.5kW Bidirectional TVS Diode, 85V Clamping, DO-201, Through Hole Product overview: 1.5KE62CA-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, Through-Hole, 85V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, Through-Hole, 85V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE62CA-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 85V TVS Protection Diode - 144-1.5KE62CA-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 85V TVS Protection Diode
144-1.5KE62CA-E3/54
Through-Hole 85V TVS Protection Diode 144-1.5KE62CA-E3/54
1.5kW Bidirectional TVS Diode, 85V Clamping, DO-201, Through Hole Product overview: 1.5KE62CA-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, Through-Hole, 85V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, Through-Hole, 85V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE62CA-E3/54 can be used for catalog matching and distributor lookup.

1.5kW Bidirectional TVS Diode, 85V Clamping, DO-201, Through Hole Product overview: 1.5KE62CA-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, Through-Hole, 85V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, Through-Hole, 85V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE62CA-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 1.5KE62CA-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
85V Clamp 17.6A Ipp Tvs Diode Through Hole 1.5KE

85V Clamp 17.6A Ipp Tvs Diode Through Hole 1.5KE

Buy Now Datasheet
TVS Diodes - 1.5KE62CA-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
85V Clamp 17.6A Ipp Tvs Diode Through Hole 1.5KE

85V Clamp 17.6A Ipp Tvs Diode Through Hole 1.5KE

Buy Now Datasheet
Tvs Diode, 1.5Kw, 62V, 1.5Ke; Product Range Vishay - 05R5967 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 1.5Kw, 62V, 1.5Ke; Product Range Vishay
05R5967
Tvs Diode, 1.5Kw, 62V, 1.5Ke; Product Range Vishay 05R5967
TVS DIODE, 1.5KW, 62V, 1.5KE; Product Range:TRANSZORB 1.5KE Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:53V; Clamping Voltage Max:85V; Diode Case Style:DO-201; No. of Pins:2Pins; Minimum Breakdown Voltage:58.9V RoHS Compliant: Yes

TVS DIODE, 1.5KW, 62V, 1.5KE; Product Range:TRANSZORB 1.5KE Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:53V; Clamping Voltage Max:85V; Diode Case Style:DO-201; No. of Pins:2Pins; Minimum Breakdown Voltage:58.9V RoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Diode, 1.5Kw, 62V, 1.5Ke; Product Range Vishay - 78K1530 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 1.5Kw, 62V, 1.5Ke; Product Range Vishay
78K1530
Tvs Diode, 1.5Kw, 62V, 1.5Ke; Product Range Vishay 78K1530
TVS DIODE, 1.5KW, 62V, 1.5KE; Product Range:TRANSZORB 1.5KE Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:53V; Clamping Voltage Max:85V; Diode Case Style:DO-201; No. of Pins:2Pins; Minimum Breakdown Voltage:58.9V RoHS Compliant: Yes

TVS DIODE, 1.5KW, 62V, 1.5KE; Product Range:TRANSZORB 1.5KE Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:53V; Clamping Voltage Max:85V; Diode Case Style:DO-201; No. of Pins:2Pins; Minimum Breakdown Voltage:58.9V RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1.5KE62CA-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1.5KE62CA-E3/54
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1.5KE62CA-E3/54
TVS DIODE 53VWM 85VC 1.5KE

TVS DIODE 53VWM 85VC 1.5KE

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-1.5KE62CA-E3/54 1.5KE62CA-E3/54GITR-ND 05R5967 1.5KE62CA-E3/54
Product Name Through-Hole 85V TVS Protection Diode TVS Diodes Tvs Diode, 1.5Kw, 62V, 1.5Ke; Product Range Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS RoHS
Package Tape and Reel DO-201; DO-201AA, DO-27, Axial DO-201; DO-201 1.5KE
Peak Pulse Power 1500 watts 1500 watts 1500 watts
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data