1.5kW Bidirectional TVS Diode, 41.4V Clamping, DO-201 Product overview: 1.5KE30CA-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 41.4V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 41.4V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE30CA-E3/54 can be used for catalog matching and distributor lookup.
41.4V Clamp 36.2A Ipp Tvs Diode Through Hole 1.5KE
41.4V Clamp 36.2A Ipp Tvs Diode Through Hole 1.5KE
TVS DIODE 25.6VWM 41.4VC 1.5KE
TVS DIODE 25.6VWM 41.4VC 1.5KE
TVS DIODE, 6.5W, 25.6V, DO-201AE; Product Range:TRANSZORB 1.5KE Series; TVS Polarity:Bidirection
TVS DIODE, 1.5KW, 30V, 1.5KE; Product Range:TRANSZORB 1.5KE Series; TVS Polarity:Bidirection
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-1.5KE30CA-E3/54 | 1.5KE30CA-E3/54GITR-ND | 1.5KE30CA-E3/54 | 884-1.5KE30CA-E3/54 | 78K1277 | 08R3832 |
| Product Name | 41.4V TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS DIODE 25.6VWM 41.4VC 1.5KE | Tvs Diode, 6.5W, 25.6V, Do-201Ae; Product Range Vishay | Tvs Diode, 1.5Kw, 30V, 1.5Ke; Product Range Vishay |
| Configuration | Single | Single | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||
| Package | Tape and Reel | DO-201; DO-201AA, DO-27, Axial | 1.5KE | DO-27; DO-201; DO-201AA, DO-27, Axial | DO-201; DO-201AE | DO-201; DO-201 |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | 1500 watts | ||
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |