Vishay Precision Group TVS Diodes 1.5KE51CA-E3/54

Description
70.1V Clamp 21.4A Ipp Tvs Diode Through Hole 1.5KE
Request a Quote Datasheet
Description
70.1V Clamp 21.4A Ipp Tvs Diode Through Hole 1.5KE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 1.5KE51CA-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
70.1V Clamp 21.4A Ipp Tvs Diode Through Hole 1.5KE

70.1V Clamp 21.4A Ipp Tvs Diode Through Hole 1.5KE

Buy Now Datasheet
TVS Diodes - 1.5KE51CA-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
70.1V Clamp 21.4A Ipp Tvs Diode Through Hole 1.5KE

70.1V Clamp 21.4A Ipp Tvs Diode Through Hole 1.5KE

Buy Now Datasheet
70.1V TVS Protection Diode - 144-1.5KE51CA-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
70.1V TVS Protection Diode
144-1.5KE51CA-E3/54
70.1V TVS Protection Diode 144-1.5KE51CA-E3/54
1.5kW Bidirectional TVS Diode, 70.1V Clamping, DO-201 Product overview: 1.5KE51CA-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 70.1V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 70.1V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE51CA-E3/54 can be used for catalog matching and distributor lookup.

1.5kW Bidirectional TVS Diode, 70.1V Clamping, DO-201 Product overview: 1.5KE51CA-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 70.1V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 70.1V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE51CA-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1.5KE51CA-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1.5KE51CA-E3/54
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1.5KE51CA-E3/54
TVS DIODE 43.6VWM 70.1VC 1.5KE

TVS DIODE 43.6VWM 70.1VC 1.5KE

Supplier's Site
Tvs Diode, 1.5Kw, 51V, 1.5Ke; Product Range Vishay - 08R3839 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 1.5Kw, 51V, 1.5Ke; Product Range Vishay
08R3839
Tvs Diode, 1.5Kw, 51V, 1.5Ke; Product Range Vishay 08R3839
TVS DIODE, 1.5KW, 51V, 1.5KE; Product Range:TRANSZORB 1.5KE Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:43.6V; Clamping Voltage Max:70.1V; Diode Case Style:DO-201; No. of Pins:2Pins; Minimum Breakdown Voltage:48.5V RoHS Compliant: Yes

TVS DIODE, 1.5KW, 51V, 1.5KE; Product Range:TRANSZORB 1.5KE Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:43.6V; Clamping Voltage Max:70.1V; Diode Case Style:DO-201; No. of Pins:2Pins; Minimum Breakdown Voltage:48.5V RoHS Compliant: Yes

Supplier's Site
Tvs Diode, 1.5Kw, 51V, 1.5Ke, Full Reel; Product Range Vishay - 78K1457 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 1.5Kw, 51V, 1.5Ke, Full Reel; Product Range Vishay
78K1457
Tvs Diode, 1.5Kw, 51V, 1.5Ke, Full Reel; Product Range Vishay 78K1457
TVS DIODE, 1.5KW, 51V, 1.5KE, FULL REEL; Product Range:TRANSZORB 1.5KE Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:43.6V; Clamping Voltage Max:70.1V; Diode Case Style:DO-201; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

TVS DIODE, 1.5KW, 51V, 1.5KE, FULL REEL; Product Range:TRANSZORB 1.5KE Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:43.6V; Clamping Voltage Max:70.1V; Diode Case Style:DO-201; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1.5KE51CA-E3/54GICT-ND 144-1.5KE51CA-E3/54 1.5KE51CA-E3/54 08R3839 78K1457
Product Name TVS Diodes 70.1V TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, 1.5Kw, 51V, 1.5Ke; Product Range Vishay Tvs Diode, 1.5Kw, 51V, 1.5Ke, Full Reel; Product Range Vishay
Configuration Single Single
Package DO-201; DO-201AA, DO-27, Axial Tape and Reel 1.5KE DO-201; DO-201 DO-201; DO-201
Peak Pulse Power 1500 watts 1500 watts 1500 watts
VC 70.1 volts 70.1 volts
VBR 48.5 volts 48.5 volts 48.5 volts
Unlock Full Specs
to access all available technical data