Vishay Intertechnology, Inc. TVS - TVS - Diodes - 1.5KE36CA-E3/73 1.5KE36CA-E3/73

Description
Manufacturer: Vishay Win Source Part Number: 1000523-1.5KE36CA-E3 /73 Packaging: AMMO PACKAGE Type: Zener Applications: General Purpose Mounting: Through Hole Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: 1.5KE STAND-OFF Voltage (Vwm): 30.8V Minimum Breakdown Voltage: 34.2V Max Clamping Voltage: 49.9V Peak Pulse Current(Ippm): 30.1A Power Dissipation - Pd: 1500W (1.5kW) Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1000523-1.5KE36CA-E3 /73 Packaging: AMMO PACKAGE Type: Zener Applications: General Purpose Mounting: Through Hole Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: 1.5KE STAND-OFF Voltage (Vwm): 30.8V Minimum Breakdown Voltage: 34.2V Max Clamping Voltage: 49.9V Peak Pulse Current(Ippm): 30.1A Power Dissipation - Pd: 1500W (1.5kW) Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - 1.5KE36CA-E3/73 - 1000523-1.5KE36CA-E3/73 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1.5KE36CA-E3/73
1000523-1.5KE36CA-E3/73
TVS - TVS - Diodes - 1.5KE36CA-E3/73 1000523-1.5KE36CA-E3/73
Manufacturer: Vishay Win Source Part Number: 1000523-1.5KE36CA-E3 /73 Packaging: AMMO PACKAGE Type: Zener Applications: General Purpose Mounting: Through Hole Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: 1.5KE STAND-OFF Voltage (Vwm): 30.8V Minimum Breakdown Voltage: 34.2V Max Clamping Voltage: 49.9V Peak Pulse Current(Ippm): 30.1A Power Dissipation - Pd: 1500W (1.5kW) Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1000523-1.5KE36CA-E3/73
Packaging: AMMO PACKAGE
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: 1.5KE
STAND-OFF Voltage (Vwm): 30.8V
Minimum Breakdown Voltage: 34.2V
Max Clamping Voltage: 49.9V
Peak Pulse Current(Ippm): 30.1A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
TVS Diodes - 1.5KE36CA-E3/73-ND - DigiKey
Thief River Falls, MN, United States
49.9V Clamp 30.1A Ipp Tvs Diode Through Hole 1.5KE

49.9V Clamp 30.1A Ipp Tvs Diode Through Hole 1.5KE

Buy Now Datasheet
30.8V 49.9V TVS Protection Diode - 144-1.5KE36CA-E3/73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30.8V 49.9V TVS Protection Diode
144-1.5KE36CA-E3/73
30.8V 49.9V TVS Protection Diode 144-1.5KE36CA-E3/73
TVS DIODE 30.8V 49.9V 1.5KE Product overview: 1.5KE36CA-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 30.8V, 49.9V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 30.8V, 49.9V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE36CA-E3/73 can be used for catalog matching and distributor lookup.

TVS DIODE 30.8V 49.9V 1.5KE Product overview: 1.5KE36CA-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 30.8V, 49.9V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 30.8V, 49.9V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE36CA-E3/73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
1.5Kw,36V 5%,bidir,axial Tvs Vishay - 12M3974 - Newark, An Avnet Company
Chicago, IL, United States
1.5Kw,36V 5%,bidir,axial Tvs Vishay
12M3974
1.5Kw,36V 5%,bidir,axial Tvs Vishay 12M3974
1.5KW,36V 5%,BIDIR,AXIAL TVS

1.5KW,36V 5%,BIDIR,AXIAL TVS

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1.5KE36CA-E3/73 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1.5KE36CA-E3/73
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1.5KE36CA-E3/73
TVS DIODE 30.8VWM 49.9VC 1.5KE

TVS DIODE 30.8VWM 49.9VC 1.5KE

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1000523-1.5KE36CA-E3/73 1.5KE36CA-E3/73-ND 144-1.5KE36CA-E3/73 12M3974 1.5KE36CA-E3/73
Product Name TVS - TVS - Diodes - 1.5KE36CA-E3/73 TVS Diodes 30.8V 49.9V TVS Protection Diode 1.5Kw,36V 5%,bidir,axial Tvs Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package 1.5KE DO-201; DO-201AA, DO-27, Axial Tape and Reel 1.5KE
VWM 30.8 volts
IPPM 30.1 amps
VC 49.9 volts 49.9 volts 49.9 volts
VBR 34.2 volts 34.2 volts 34.2 volts
Unlock Full Specs
to access all available technical data