21.2V Clamp Ipp Tvs Diode Through Hole DO-201AE
21.2V Clamp Ipp Tvs Diode Through Hole DO-201AE
TVS DIODE 12.8VWM 21.2VC DO201AE
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5KE15CA-TPMSTR-ND | 1.5KE15CA-TP |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | DO-201; DO-201AE, Axial | DO-201; DO-201AE |
| Peak Pulse Power | 1500 watts | 1500 watts |