onsemi TVS Diodes 1.5KE36ARL4

Description
49.9V Clamp 30A Ipp Tvs Diode Through Hole Axial
Request a Quote Datasheet
Description
49.9V Clamp 30A Ipp Tvs Diode Through Hole Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 1.5KE36ARL4OSTR-ND - DigiKey
Thief River Falls, MN, United States
49.9V Clamp 30A Ipp Tvs Diode Through Hole Axial

49.9V Clamp 30A Ipp Tvs Diode Through Hole Axial

Buy Now Datasheet
36V 49.9V 30A TVS Protection Diode - 144-1.5KE36ARL4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
36V 49.9V 30A TVS Protection Diode
144-1.5KE36ARL4
36V 49.9V 30A TVS Protection Diode 144-1.5KE36ARL4
36V 1.5kW Uni TVS Diode, 49.9V Clamp, 30A Surge, Axial Product overview: 1.5KE36ARL4 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 36V, 49.9V, 30A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 36V, 49.9V, 30A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE36ARL4 can be used for catalog matching and distributor lookup.

36V 1.5kW Uni TVS Diode, 49.9V Clamp, 30A Surge, Axial Product overview: 1.5KE36ARL4 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 36V, 49.9V, 30A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 36V, 49.9V, 30A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE36ARL4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - 1.5KE36ARL4 - 736029-1.5KE36ARL4 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1.5KE36ARL4
736029-1.5KE36ARL4
TVS - TVS - Diodes - 1.5KE36ARL4 736029-1.5KE36ARL4
Manufacturer: ON Semiconductor Win Source Part Number: 736029-1.5KE36ARL4 Packaging: Cut Tape (CT) Type: Zener Mounting Style: Through Hole Applications: General Purpose Unidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 30A Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Categories: Circuit Protection Supplier Device Package: Axial Status: Obsolete Temperature Range - Operating: -65°C ~ 175°C Manufacturer Package: DO-201AD, Axial Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Family Part Number: 1.5KE Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 30.8V Voltage - Breakdown (Minimum): 34.2V Voltage - Clamping (Maximum) at Ipp: 49.9V

Manufacturer: ON Semiconductor
Win Source Part Number: 736029-1.5KE36ARL4
Packaging: Cut Tape (CT)
Type: Zener
Mounting Style: Through Hole
Applications: General Purpose
Unidirectional Channels: 1
Current - Peak Pulse (10/1000μs): 30A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: Axial
Status: Obsolete
Temperature Range - Operating: -65°C ~ 175°C
Manufacturer Package: DO-201AD, Axial
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Family Part Number: 1.5KE
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 30.8V
Voltage - Breakdown (Minimum): 34.2V
Voltage - Clamping (Maximum) at Ipp: 49.9V

Buy Now
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1.5KE36ARL4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1.5KE36ARL4
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1.5KE36ARL4
TVS DIODE 30.8VWM 49.9VC AXIAL

TVS DIODE 30.8VWM 49.9VC AXIAL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Zener Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 1.5KE36ARL4OSTR-ND 144-1.5KE36ARL4 736029-1.5KE36ARL4 1.5KE36ARL4
Product Name TVS Diodes 36V 49.9V 30A TVS Protection Diode TVS - TVS - Diodes - 1.5KE36ARL4 Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package DO-201; DO-201AD, Axial Tape and Reel Axial
Peak Pulse Power 1500 watts 1500 watts 1500 watts
VC 49.9 volts 49.9 volts
VBR 34.2 volts 34.2 volts
Unlock Full Specs
to access all available technical data