388V Clamp 26A (8/20µs) Ipp Tvs Diode Through Hole DO-201
388V Clamp 26A (8/20µs) Ipp Tvs Diode Through Hole DO-201
Unidirectional 1500W TVS diode,1.5KE220A
Unidirectional 1500W TVS diode,1.5KE220A
Unidirectional 1500W TVS diode,1.5KE220A
TVS DIODE 188VWM 388VC DO201
Transient Voltage Suppressor, TVS, Transil 1.5KE Series, Unidirectional, 188 V, DO-201, 2, 209 V RoHS Compliant: Yes
Transient Voltage Suppressor, Transil 1.5KE Series, Unidirectional, 188 V, DO-201, 2, 209 V RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 497-14151-1-ND | 4864224 | 4864224P | 1.5KE220A | 26M5459 |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Transient Voltage Suppressor, Tvs, Transil 1.5Ke Series, Unidirectional, 188 V, Do-201, 2, 209 V Rohs Compliant Stmicroelectronics |
| Configuration | Single | Single | Single | ||
| Package | DO-201; DO-201AA, DO-27, Axial | Do-201 | DO-201; DO-201 | DO-201; DO-201 | |
| Peak Pulse Power | 1500 watts | 1500 watts | |||
| VC | 388 volts | 388 volts | |||
| VBR | 209 volts | 209 volts |