Vishay Intertechnology, Inc. TVS Diodes 1.5KE510A-E3/73

Description
698V Clamp 2.15A Ipp Tvs Diode Through Hole 1.5KE
Request a Quote Datasheet
Description
698V Clamp 2.15A Ipp Tvs Diode Through Hole 1.5KE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 1.5KE510A-E3/73-ND - DigiKey
Thief River Falls, MN, United States
698V Clamp 2.15A Ipp Tvs Diode Through Hole 1.5KE

698V Clamp 2.15A Ipp Tvs Diode Through Hole 1.5KE

Buy Now Datasheet
434V 698V TVS Protection Diode - 144-1.5KE510A-E3/73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
434V 698V TVS Protection Diode
144-1.5KE510A-E3/73
434V 698V TVS Protection Diode 144-1.5KE510A-E3/73
TVS DIODE 434V 698V 1.5KE Product overview: 1.5KE510A-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 434V, 698V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 434V, 698V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE510A-E3/73 can be used for catalog matching and distributor lookup.

TVS DIODE 434V 698V 1.5KE Product overview: 1.5KE510A-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 434V, 698V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 434V, 698V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE510A-E3/73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - 1.5KE510A-E3/73 - 853489-1.5KE510A-E3/73 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1.5KE510A-E3/73
853489-1.5KE510A-E3/73
TVS - TVS - Diodes - 1.5KE510A-E3/73 853489-1.5KE510A-E3/73
Manufacturer: Vishay Win Source Part Number: 853489-1.5KE510A-E3/ 73 Series: TransZorb® Features: Clamp Ipp Tvs Diode Package: Tape & Box (TB) Family Name: 1.5KE510 Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 853489-1.5KE510A-E3/73
Series: TransZorb®
Features: Clamp Ipp Tvs Diode
Package: Tape & Box (TB)
Family Name: 1.5KE510
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 32 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1.5KE510A-E3/73 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1.5KE510A-E3/73
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1.5KE510A-E3/73
TVS DIODE 434VWM 698VC 1.5KE

TVS DIODE 434VWM 698VC 1.5KE

Supplier's Site
Diode; Tvs Polarity Vishay - 78K1461 - Newark, An Avnet Company
Chicago, IL, United States
Diode; Tvs Polarity Vishay
78K1461
Diode; Tvs Polarity Vishay 78K1461
DIODE; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:434V; Clamping Voltage Max:698V; Diode Case Style:DO-201; No. of Pins:2Pins; Minimum Breakdown Voltage:485V; Maximum Breakdown Voltage:535V RoHS Compliant: Yes

DIODE; TVS Polarity:Unidirectional; Reverse Standoff Voltage:434V; Clamping Voltage Max:698V; Diode Case Style:DO-201; No. of Pins:2Pins; Minimum Breakdown Voltage:485V; Maximum Breakdown Voltage:535V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1.5KE510A-E3/73-ND 144-1.5KE510A-E3/73 853489-1.5KE510A-E3/73 1.5KE510A-E3/73 78K1461
Product Name TVS Diodes 434V 698V TVS Protection Diode TVS - TVS - Diodes - 1.5KE510A-E3/73 Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Diode; Tvs Polarity Vishay
Configuration Single Single
Package DO-201; DO-201AA, DO-27, Axial 1.5KE DO-201; DO-201
Peak Pulse Power 1500 watts 1500 watts 1500 watts
VC 698 volts 698 volts
VBR 485 volts 485 volts 485 volts
Unlock Full Specs
to access all available technical data