529V Clamp 19A (8/20µs) Ipp Tvs Diode Through Hole DO-201
529V Clamp 19A (8/20µs) Ipp Tvs Diode Through Hole DO-201
Bidirectional 1500W TVS diode,1.5KE300CA
Bidirectional 1500W TVS diode,1.5KE300CA
Bidirectional 1500W TVS diode,1.5KE300CA
DIODE, TVS, 300V, 1.5KW; Product Range:Transil 1.5KE Series; TVS Polarity:Bidirection
Transient Voltage Suppressor, TVS, Transil 1.5KE Series, Bidirectional, 256 V, DO-201, 2, 285 V RoHS Compliant: Yes
TVS D5.4X7.5 256V 1500W BIDIR
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-6603-1-ND | 4860654 | 4860654P | 26M5469 | 1.5KE300CA |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | Diode, Tvs, 300V, 1.5Kw; Product Range Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | Single | ||
| Package | DO-201; DO-201AA, DO-27, Axial | Do-201 | DO-201; DO-201 | DO-201; DO-201 | |
| Peak Pulse Power | 1500 watts | 1500 watts | |||
| VC | 414 volts | 529 volts | |||
| VBR | 285 volts | 285 volts |