The 1.5KE Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Glass passivated chip junction in DO-201 Package Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Low incremental surge resistance
698V Clamp 2.1A Ipp Tvs Diode Through Hole DO-201
698V Clamp 2.1A Ipp Tvs Diode Through Hole DO-201
Win Source Part Number: 1034014-1.5KE510CA
Category: Circuit Protection>TVS - Diodes
Series: 1.5KE
Type: Zener
Package: Tape & Reel (TR),Cut Tape (CT)
Applications: General Purpose
Standard Package: 1,200
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 434V
Voltage - Breakdown (Min): 485V
Voltage - Clamping (Max) @ Ipp: 698V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 2.1A
Mounting Type: Through Hole
Package / Case: DO-201AA, DO-27, Axial
Supplier Device Package: DO-201
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): SMCJ440CA; 1.5KE600CA; 1.5KE440CA; 1.5KE440CA-TP; 1V5KE440CA; SMBJP6KE510CA-TP1.5K
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: -1.5KE510CA,1.5KE510
TVS DIODE 434VWM 698VC DO201
TVS DIODE, 1.5KW, 510V, DO-201; Product Range:1.5KE Series; TVS Polarity:Bidirection
TVS DIODE, 1.5KW, 510V, DO-201; Product Range:1.5KE Series; TVS Polarity:Bidirection
| Littelfuse, Inc. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5KE510CA | 1.5KE510CACT-ND | 1034014-1.5KE510CA | 1.5KE510CA | 06R2092 |
| Product Name | 1500W Axial Leaded Transient Voltage Suppression (TVS) Diode | TVS Diodes | Circuit Protection - TVS - Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 1.5Kw, 510V, Do-201; Product Range Littelfuse |
| VR | 434 volts | ||||
| VBR | 485 to 535 volts | 485 volts | 485 volts | 485 volts | 485 volts |
| PD | 1.50E6 milliwatts | ||||
| Configuration | Single | ||||
| Package | DO-201; DO-201AA, DO-27, Axial | DO-201AA, DO-27, Axial | DO-201; DO-201 | DO-201; DO-201 |