The Vishay 1.5KE series TVS diode is designed for transient voltage suppression, offering a peak pulse power capability of 1500 W with a 10/1000 Oºs waveform. It features a breakdown voltage range from 6.8 V to 540 V for uni-directional types and 6.8 V to 440 V for bi-directional types. The diode is suitable for protecting sensitive electronics against voltage transients caused by inductive load switching and lightning, making it ideal for applications in consumer, computer, industrial, automotive, and telecommunication sectors. The device is AEC-Q101 qualified and RoHS compliant, ensuring it meets industry standards for reliability and environmental safety. The molded epoxy body provides durability, and the diode is available in both uni-directional and bi-directional configurations.
TVS Diode 1.5kW Bidirectional 185V DO-201 Through Hole Product overview: 1.5KE220CA-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, Through-Hole, 185V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, Through-Hole, 185V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE220CA-E3/54
328V Clamp 4.6A Ipp Tvs Diode Through Hole 1.5KE
328V Clamp 4.6A Ipp Tvs Diode Through Hole 1.5KE
Bidirectional TVS diode,1.5KE220CA-E3
Bidirectional TVS diode,1.5KE220CA-E3
Bidirectional TVS diode,1.5KE220CA-E3
TVS DIODE, 1.5KW, 220V, 1.5KE, FULL REEL; Product Range:TRANSZORB 1.5KE Series; TVS Polarity:Bidirection
TVS DIODE, 1.5KW, 220V, 1.5KE; Product Range:TRANSZORB 1.5KE Series; TVS Polarity:Bidirection
TVS DIODE 185VWM 328VC 1.5KE
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-1.5KE220CA-E3/54 | 1.5KE220CA-E3/54GITR-ND | 6388738 | 6388738P | 78K1197 | 05R5947 | 1.5KE220CA-E3/54 |
| Product Name | Through-Hole 185V TVS Protection Diode | TVS Diodes | TVS Diodes | TVS Diodes | Tvs Diode, 1.5Kw, 220V, 1.5Ke, Full Reel; Product Range Vishay | Tvs Diode, 1.5Kw, 220V, 1.5Ke; Product Range Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | Single | Single | |||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| Package | Tape and Reel | DO-201; DO-201AA, DO-27, Axial | 1.5ke | 1.5KE | DO-201; DO-201 | DO-201; DO-201 | 1.5KE |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | ||||
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |