Vishay Precision Group 13.7V TVS Protection Diode 1.5KE13A-E3/54

Description
1.5kW TVS Diode, Unidirectional, 13.7V Breakdown, DO-201 Product overview: 1.5KE13A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 13.7V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 13.7V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE13A-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.5kW TVS Diode, Unidirectional, 13.7V Breakdown, DO-201 Product overview: 1.5KE13A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 13.7V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 13.7V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE13A-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
13.7V TVS Protection Diode - 144-1.5KE13A-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
13.7V TVS Protection Diode
144-1.5KE13A-E3/54
13.7V TVS Protection Diode 144-1.5KE13A-E3/54
1.5kW TVS Diode, Unidirectional, 13.7V Breakdown, DO-201 Product overview: 1.5KE13A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 13.7V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 13.7V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE13A-E3/54 can be used for catalog matching and distributor lookup.

1.5kW TVS Diode, Unidirectional, 13.7V Breakdown, DO-201 Product overview: 1.5KE13A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 13.7V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 13.7V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE13A-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 1.5KE13A-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
18.2V Clamp 82.4A Ipp Tvs Diode Through Hole 1.5KE

18.2V Clamp 82.4A Ipp Tvs Diode Through Hole 1.5KE

Buy Now Datasheet
TVS Diodes - 1.5KE13A-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
18.2V Clamp 82.4A Ipp Tvs Diode Through Hole 1.5KE

18.2V Clamp 82.4A Ipp Tvs Diode Through Hole 1.5KE

Buy Now Datasheet
TVS - TVS - Diodes - 1.5KE13A-E3/54 - 1000463-1.5KE13A-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1.5KE13A-E3/54
1000463-1.5KE13A-E3/54
TVS - TVS - Diodes - 1.5KE13A-E3/54 1000463-1.5KE13A-E3/54
Manufacturer: Vishay Win Source Part Number: 1000463-1.5KE13A-E3/ 54 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: Through Hole Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: 1.5KE STAND-OFF Voltage (Vwm): 11.1V Minimum Breakdown Voltage: 12.4V Max Clamping Voltage: 18.2V Peak Pulse Current(Ippm): 82.4A Power Dissipation - Pd: 1500W (1.5kW) Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1000463-1.5KE13A-E3/54
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: 1.5KE
STAND-OFF Voltage (Vwm): 11.1V
Minimum Breakdown Voltage: 12.4V
Max Clamping Voltage: 18.2V
Peak Pulse Current(Ippm): 82.4A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1.5KE13A-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1.5KE13A-E3/54
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1.5KE13A-E3/54
TVS DIODE 11.1VWM 18.2VC 1.5KE

TVS DIODE 11.1VWM 18.2VC 1.5KE

Supplier's Site
Tvs Diode, 1.5Kw, 13V, 1.5Ke; Product Range Vishay - 78K0932 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 1.5Kw, 13V, 1.5Ke; Product Range Vishay
78K0932
Tvs Diode, 1.5Kw, 13V, 1.5Ke; Product Range Vishay 78K0932
TVS DIODE, 1.5KW, 13V, 1.5KE; Product Range:TRANSZORB 1.5KE Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:11.1V; Clamping Voltage Max:18.2V; Diode Case Style:DO-201; No. of Pins:2Pins; Minimum Breakdown Voltage:12.4V RoHS Compliant: Yes

TVS DIODE, 1.5KW, 13V, 1.5KE; Product Range:TRANSZORB 1.5KE Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:11.1V; Clamping Voltage Max:18.2V; Diode Case Style:DO-201; No. of Pins:2Pins; Minimum Breakdown Voltage:12.4V RoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Diode, 1.5Kw, 13V, 1.5Ke; Product Range Vishay - 08R3818 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 1.5Kw, 13V, 1.5Ke; Product Range Vishay
08R3818
Tvs Diode, 1.5Kw, 13V, 1.5Ke; Product Range Vishay 08R3818
TVS DIODE, 1.5KW, 13V, 1.5KE; Product Range:TRANSZORB 1.5KE Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:11.1V; Clamping Voltage Max:18.2V; Diode Case Style:DO-201; No. of Pins:2Pins; Minimum Breakdown Voltage:12.4V RoHS Compliant: Yes

TVS DIODE, 1.5KW, 13V, 1.5KE; Product Range:TRANSZORB 1.5KE Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:11.1V; Clamping Voltage Max:18.2V; Diode Case Style:DO-201; No. of Pins:2Pins; Minimum Breakdown Voltage:12.4V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-1.5KE13A-E3/54 1.5KE13A-E3/54GITR-ND 1000463-1.5KE13A-E3/54 1.5KE13A-E3/54 78K0932
Product Name 13.7V TVS Protection Diode TVS Diodes TVS - TVS - Diodes - 1.5KE13A-E3/54 Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, 1.5Kw, 13V, 1.5Ke; Product Range Vishay
Configuration Single Single
RoHS Compliant RoHS RoHS
Package Tape and Reel DO-201; DO-201AA, DO-27, Axial 1.5KE 1.5KE DO-201; DO-201
Peak Pulse Power 1500 watts 1500 watts 1500 watts
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data