1.5kW Unidirectional TVS Diode, 116V Breakdown, 152V Clamp Product overview: 1.5KE110A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 116V, 152V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 116V, 152V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE110A-E3/54 can be used for catalog matching and distributor lookup.
152V Clamp 9.9A Ipp Tvs Diode Through Hole 1.5KE
152V Clamp 9.9A Ipp Tvs Diode Through Hole 1.5KE
TVS Diode Uni-Dir 110V 1.5KW Case 1.5KE
TVS Diode Uni-Dir 110V 1.5KW Case 1.5KE
TVS Diode Uni-Dir 110V 1.5KW Case 1.5KE
TVS DIODE 94VWM 152VC 1.5KE
TVS DIODE, 1.5KW, 110V, 1.5KE, FULL REEL; Product Range:TRANSZORB 1.5KE Series; TVS Polarity:Unidirectio
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-1.5KE110A-E3/54 | 1.5KE110A-E3/54GICT-ND | 9026357 | 9026357P | 1.5KE110A-E3/54 | 78K0867 |
| Product Name | 116V 152V TVS Protection Diode | TVS Diodes | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 1.5Kw, 110V, 1.5Ke, Full Reel; Product Range Vishay |
| Configuration | Single | Single | Single | Single | ||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||
| Package | Tape and Reel | DO-201; DO-201AA, DO-27, Axial | 1.5ke | 1.5KE | 1.5KE | DO-201; DO-201 |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | |||
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |