1.5kW Bidirectional TVS Diode, 130V, DO-201, 8.4A Peak Pulse Product overview: 1.5KE130CA-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 130V, 8.4A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 130V, 8.4A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE130CA-E3/54
179V Clamp 8.4A Ipp Tvs Diode Through Hole 1.5KE
179V Clamp 8.4A Ipp Tvs Diode Through Hole 1.5KE
TVS DIODE, 1.5KW, 130V, 1.5KE, FULL REEL; Product Range:TRANSZORB 1.5KE Series; TVS Polarity:Bidirection
TVS DIODE, 1.5KW, 130V, 1.5KE; Product Range:TRANSZORB 1.5KE Series; TVS Polarity:Bidirection
TVS DIODE 111VWM 179VC 1.5KE
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-1.5KE130CA-E3/54 | 1.5KE130CA-E3/54GITR-ND | 78K0952 | 05R5940 | 1.5KE130CA-E3/54 |
| Product Name | 130V 8.4A TVS Protection Diode | TVS Diodes | Tvs Diode, 1.5Kw, 130V, 1.5Ke, Full Reel; Product Range Vishay | Tvs Diode, 1.5Kw, 130V, 1.5Ke; Product Range Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| Package | Tape and Reel | DO-201; DO-201AA, DO-27, Axial | DO-201; DO-201 | DO-201; DO-201 | 1.5KE |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | ||
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |