27.7V Clamp 54A Ipp Tvs Diode Through Hole DO-201
TVS DIODE, BIDIR, 17.1V, DO-201 ROHS COMPLIANT: YES
TVS DIODE 17.1VWM 27.7VC DO201
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5KE20CADITR-ND | 29AK9503 | 1.5KE20CA-T |
| Product Name | TVS Diodes | Tvs Diode, Bidir, 17.1V, Do-201 Rohs Compliant Diodes Inc. | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-201; DO-201AA, DO-27, Axial | DO-201; DO-201 | |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 27.7 volts | 27.7 volts |