Vishay Precision Group TVS Diodes 1.5KE43CA-E3/54

Description
59.3V Clamp 25.3A Ipp Tvs Diode Through Hole 1.5KE
Request a Quote Datasheet
Description
59.3V Clamp 25.3A Ipp Tvs Diode Through Hole 1.5KE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 1.5KE43CA-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
59.3V Clamp 25.3A Ipp Tvs Diode Through Hole 1.5KE

59.3V Clamp 25.3A Ipp Tvs Diode Through Hole 1.5KE

Buy Now Datasheet
TVS Diodes - 1.5KE43CA-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
59.3V Clamp 25.3A Ipp Tvs Diode Through Hole 1.5KE

59.3V Clamp 25.3A Ipp Tvs Diode Through Hole 1.5KE

Buy Now Datasheet
1500 W TVS Protection Diode - 144-1.5KE43CA-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1500 W TVS Protection Diode
144-1.5KE43CA-E3/54
1500 W TVS Protection Diode 144-1.5KE43CA-E3/54
DIODE 1500 W, BIDIRECTIONAL, SILICON, TVS DIODE, ROHS COMPLIANT, PLASTIC PACKAGE-2, Transient Suppressor Product overview: 1.5KE43CA-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 1500 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 1500 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE43CA-E3/54 can be used for catalog matching and distributor lookup.

DIODE 1500 W, BIDIRECTIONAL, SILICON, TVS DIODE, ROHS COMPLIANT, PLASTIC PACKAGE-2, Transient Suppressor Product overview: 1.5KE43CA-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 1500 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 1500 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE43CA-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 6997950 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
6997950
TVS Diodes 6997950
Bidirectional 1500W TVS Diode 40.9V

Bidirectional 1500W TVS Diode 40.9V

Supplier's Site
Circuit Protection - TVS - Diodes - 1334708-1.5KE43CA-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1334708-1.5KE43CA-E3/54
Circuit Protection - TVS - Diodes 1334708-1.5KE43CA-E3/54
Manufacturer: Vishay General Semiconductor - Diodes Division Win Source Part Number: 1334708-1.5KE43CA-E3 /54 Category: Circuit Protection>TVS - Diodes Packaging: Reel - TR Type: Zener Applications: General Purpose Standard Package: 1,400 Mounting: Through Hole Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 36.8V Voltage - Breakdown (Min): 40.9V Voltage - Clamping (Max) @ Ipp: 59.3V Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 25.3A Supplier Device Package: 1.5KE Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: DO-201AA, DO-27, Axial ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 1.5KE43CA-E3/54-ND,1 .5KE43CA-E3/54TR-ND, 1.5KE43CA-E3/54GICT, 15KE43CAE354,1.5KE43 CA-E3/54CT,1.5KE43CA -E3/54CT-ND,1.5KE43C A-E3/54GITR Base Product Number: 1.5KE43 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay General Semiconductor - Diodes Division
Win Source Part Number: 1334708-1.5KE43CA-E3/54
Category: Circuit Protection>TVS - Diodes
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Standard Package: 1,400
Mounting: Through Hole
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 36.8V
Voltage - Breakdown (Min): 40.9V
Voltage - Clamping (Max) @ Ipp: 59.3V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 25.3A
Supplier Device Package: 1.5KE
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Case / Package: DO-201AA, DO-27, Axial
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 1.5KE43CA-E3/54-ND,1.5KE43CA-E3/54TR-ND,1.5KE43CA-E3/54GICT,15KE43CAE354,1.5KE43CA-E3/54CT,1.5KE43CA-E3/54CT-ND,1.5KE43CA-E3/54GITR
Base Product Number: 1.5KE43
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1.5KE43CA-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1.5KE43CA-E3/54
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1.5KE43CA-E3/54
TVS DIODE 36.8VWM 59.3VC 1.5KE

TVS DIODE 36.8VWM 59.3VC 1.5KE

Supplier's Site
Tvs Diode, 1.5Kw, 43V, 1.5Ke, Full Reel; Product Range Vishay - 78K1385 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 1.5Kw, 43V, 1.5Ke, Full Reel; Product Range Vishay
78K1385
Tvs Diode, 1.5Kw, 43V, 1.5Ke, Full Reel; Product Range Vishay 78K1385
TVS DIODE, 1.5KW, 43V, 1.5KE, FULL REEL; Product Range:AEC-Q101 TRANSZORB 1.5KE Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:36.8V; Clamping Voltage Vc Max:59.3V; Diode Case Style:Axial Leaded; No. of Pins:2PinsRoHS Compliant: Yes

TVS DIODE, 1.5KW, 43V, 1.5KE, FULL REEL; Product Range:AEC-Q101 TRANSZORB 1.5KE Series; TVS Polarity:Bidirectional; Reverse Stand-Off Voltage Vrwm:36.8V; Clamping Voltage Vc Max:59.3V; Diode Case Style:Axial Leaded; No. of Pins:2PinsRoHS Compliant: Yes

Supplier's Site
Diode, Tvs, Bi-Dir, 6.5W, 36.8V, Do-201; Product Range Vishay - 18X0077 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, Bi-Dir, 6.5W, 36.8V, Do-201; Product Range Vishay
18X0077
Diode, Tvs, Bi-Dir, 6.5W, 36.8V, Do-201; Product Range Vishay 18X0077
DIODE, TVS, BI-DIR, 6.5W, 36.8V, DO-201; Product Range:AEC-Q101 TRANSZORB 1.5KE Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:36.8V; Clamping Voltage Vc Max:59.3V; Diode Case Style:DO-201; No. of Pins:2Pins RoHS Compliant: Yes

DIODE, TVS, BI-DIR, 6.5W, 36.8V, DO-201; Product Range:AEC-Q101 TRANSZORB 1.5KE Series; TVS Polarity:Bidirectional; Reverse Stand-Off Voltage Vrwm:36.8V; Clamping Voltage Vc Max:59.3V; Diode Case Style:DO-201; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 1.5KE43CA-E3/54GITR-ND 144-1.5KE43CA-E3/54 6997950 1334708-1.5KE43CA-E3/54 1.5KE43CA-E3/54 78K1385 18X0077
Product Name TVS Diodes 1500 W TVS Protection Diode TVS Diodes Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, 1.5Kw, 43V, 1.5Ke, Full Reel; Product Range Vishay Diode, Tvs, Bi-Dir, 6.5W, 36.8V, Do-201; Product Range Vishay
Configuration Single Single Single
Package DO-201; DO-201AA, DO-27, Axial 1.5ke DO-201; DO-201AA, DO-27, Axial 1.5KE Axial Leaded
Peak Pulse Power 1500 watts 1500 watts 1500 watts
VC 59.3 volts 59.3 volts 59.3 volts 59.3 volts
VBR 40.9 volts 40.9 volts 40.9 volts
Unlock Full Specs
to access all available technical data