Vishay Intertechnology, Inc. TVS - TVS - Diodes - 1.5KE220CA-E3/73 1.5KE220CA-E3/73

Description
Manufacturer: Vishay Win Source Part Number: 1000495-1.5KE220CA-E 3/73 Packaging: AMMO PACKAGE Type: Zener Applications: General Purpose Mounting: Through Hole Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: 1.5KE STAND-OFF Voltage (Vwm): 185V Minimum Breakdown Voltage: 209V Max Clamping Voltage: 328V Peak Pulse Current(Ippm): 4.6A Power Dissipation - Pd: 1500W (1.5kW) Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Sufficient Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1000495-1.5KE220CA-E 3/73 Packaging: AMMO PACKAGE Type: Zener Applications: General Purpose Mounting: Through Hole Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: 1.5KE STAND-OFF Voltage (Vwm): 185V Minimum Breakdown Voltage: 209V Max Clamping Voltage: 328V Peak Pulse Current(Ippm): 4.6A Power Dissipation - Pd: 1500W (1.5kW) Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Sufficient Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - 1.5KE220CA-E3/73 - 1000495-1.5KE220CA-E3/73 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1.5KE220CA-E3/73
1000495-1.5KE220CA-E3/73
TVS - TVS - Diodes - 1.5KE220CA-E3/73 1000495-1.5KE220CA-E3/73
Manufacturer: Vishay Win Source Part Number: 1000495-1.5KE220CA-E 3/73 Packaging: AMMO PACKAGE Type: Zener Applications: General Purpose Mounting: Through Hole Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: 1.5KE STAND-OFF Voltage (Vwm): 185V Minimum Breakdown Voltage: 209V Max Clamping Voltage: 328V Peak Pulse Current(Ippm): 4.6A Power Dissipation - Pd: 1500W (1.5kW) Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Sufficient Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial

Manufacturer: Vishay
Win Source Part Number: 1000495-1.5KE220CA-E3/73
Packaging: AMMO PACKAGE
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: 1.5KE
STAND-OFF Voltage (Vwm): 185V
Minimum Breakdown Voltage: 209V
Max Clamping Voltage: 328V
Peak Pulse Current(Ippm): 4.6A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial

Buy Now Datasheet
185V TVS Protection Diode - 144-1.5KE220CA-E3/73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
185V TVS Protection Diode
144-1.5KE220CA-E3/73
185V TVS Protection Diode 144-1.5KE220CA-E3/73
TVS Diode Single Bi-Dir 185V 1.5KW 2-Pin Case 1.5KE Ammo Product overview: 1.5KE220CA-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 185V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 185V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE220CA-E3/73 can be used for catalog matching and distributor lookup.

TVS Diode Single Bi-Dir 185V 1.5KW 2-Pin Case 1.5KE Ammo Product overview: 1.5KE220CA-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 185V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 185V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE220CA-E3/73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1.5KE220CA-E3/73 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1.5KE220CA-E3/73
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1.5KE220CA-E3/73
TVS DIODE 185VWM 328VC 1.5KE

TVS DIODE 185VWM 328VC 1.5KE

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1000495-1.5KE220CA-E3/73 144-1.5KE220CA-E3/73 1.5KE220CA-E3/73
Product Name TVS - TVS - Diodes - 1.5KE220CA-E3/73 185V TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package 1.5KE Ammo 1.5KE
VWM 185 volts
IPPM 4.6 amps
VC 328 volts 328 volts
VBR 209 volts 209 volts
Unlock Full Specs
to access all available technical data