Unidirectional 1500W TVS diode,1.5KE47A
Unidirectional 1500W TVS diode,1.5KE47A
Unidirectional 1500W TVS diode,1.5KE47A
84V Clamp 119A (8/20µs) Ipp Tvs Diode Through Hole DO-201
84V Clamp 119A (8/20µs) Ipp Tvs Diode Through Hole DO-201
TVS DIODE 40.2VWM 84VC DO201
Transient Voltage Suppressor, TVS, Transil 1.5KE Series, Unidirectional, 40.2 V, DO-201, 2, 44.7 V RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 4864397 | 4864397P | 497-11382-3-ND | 1.5KE47A | 35X2581 |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Transient Voltage Suppressor, Tvs, Transil 1.5Ke Series, Unidirectional, 40.2 V, Do-201, 2, 44.7 V Rohs Compliant Stmicroelectronics |
| Configuration | Single | Single | Single | ||
| Direction | Unidirectional | Unidirectional | |||
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| Package | Do-201 | DO-201; DO-201 | DO-201; DO-201AA, DO-27, Axial | DO-201; DO-201 | |
| Pin Count | 2 | 2 |