178V Clamp 56A (8/20µs) Ipp Tvs Diode Through Hole DO-201
178V Clamp 56A (8/20µs) Ipp Tvs Diode Through Hole DO-201
Manufacturer: STMicroelectronics
Win Source Part Number: 1120800-1.5KE100A
Packaging: Cut Tape (CT)
Type: Zener
Mounting Style: Through Hole
Applications: General Purpose
Unidirectional Channels: 1
Current - Peak Pulse (10/1000μs): 56A (8/20μs)
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: DO-201
Manufacturer Homepage: www.transyselectroni
Manufacturer Package: DO-201AA, DO-27, Axial
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Family Part Number: 1.5KE
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 85.5V
Voltage - Breakdown (Minimum): 95V
Voltage - Clamping (Maximum) at Ipp: 178V
Capacitance at Frequency: 1150pF at 1MHz
Unidirectional 1500W TVS diode,1.5KE100A
Unidirectional 1500W TVS diode,1.5KE100A
Unidirectional 1500W TVS diode,1.5KE100A
DIODE, TVS, 100V, 1.5KW; Product Range:Transil 1.5KE Series; TVS Polarity:Unidirectio
TVS DIODE 85.5VWM 178VC DO201
| DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-12017-1-ND | 1120800-1.5KE100A | 4864123 | 4864123P | 26M5441 | 1.5KE100A |
| Product Name | TVS Diodes | TVS - TVS - Diodes - 1.5KE100A | TVS Diodes | TVS Diodes | Diode, Tvs, 100V, 1.5Kw; Product Range Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | Single | |||
| Package | DO-201; DO-201AA, DO-27, Axial | Do-201 | DO-201; DO-201 | DO-201; DO-201 | ||
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | |||
| VC | 178 volts | 178 volts | 178 volts | |||
| VBR | 95 volts | 95 volts | 95 volts |