Vishay Precision Group TVS Diodes 1.5KE18A-E3/54

Description
25.2V Clamp 59.5A Ipp Tvs Diode Through Hole 1.5KE
Request a Quote Datasheet
Description
25.2V Clamp 59.5A Ipp Tvs Diode Through Hole 1.5KE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 1.5KE18A-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
25.2V Clamp 59.5A Ipp Tvs Diode Through Hole 1.5KE

25.2V Clamp 59.5A Ipp Tvs Diode Through Hole 1.5KE

Buy Now Datasheet
TVS Diodes - 1.5KE18A-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
25.2V Clamp 59.5A Ipp Tvs Diode Through Hole 1.5KE

25.2V Clamp 59.5A Ipp Tvs Diode Through Hole 1.5KE

Buy Now Datasheet
TVS Diodes - 6378359 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
6378359
TVS Diodes 6378359
Vishay 1.5KE18A-E3/54 TVS Diode

Vishay 1.5KE18A-E3/54 TVS Diode

Supplier's Site
TVS Diodes - 6378359P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
6378359P
TVS Diodes 6378359P
Vishay 1.5KE18A-E3/54 TVS Diode

Vishay 1.5KE18A-E3/54 TVS Diode

Supplier's Site
TVS Diodes - 1652290 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1652290
TVS Diodes 1652290
Vishay 1.5KE18A-E3/54 TVS Diode

Vishay 1.5KE18A-E3/54 TVS Diode

Supplier's Site
Through-Hole 15.3V TVS Protection Diode - 144-1.5KE18A-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 15.3V TVS Protection Diode
144-1.5KE18A-E3/54
Through-Hole 15.3V TVS Protection Diode 144-1.5KE18A-E3/54
TVS Diode 1.5kW Uni-Dir 15.3V DO-201 Through Hole Product overview: 1.5KE18A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, Through-Hole, 15.3V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, Through-Hole, 15.3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE18A-E3/54 can be used for catalog matching and distributor lookup.

TVS Diode 1.5kW Uni-Dir 15.3V DO-201 Through Hole Product overview: 1.5KE18A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, Through-Hole, 15.3V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, Through-Hole, 15.3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE18A-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1.5KE18A-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1.5KE18A-E3/54
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1.5KE18A-E3/54
TVS DIODE 15.3VWM 25.2VC 1.5KE

TVS DIODE 15.3VWM 25.2VC 1.5KE

Supplier's Site
Tvs Diode, 1.5Kw, 18V, 1.5Ke, Full Reel; Product Range Vishay - 78K1075 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 1.5Kw, 18V, 1.5Ke, Full Reel; Product Range Vishay
78K1075
Tvs Diode, 1.5Kw, 18V, 1.5Ke, Full Reel; Product Range Vishay 78K1075
TVS DIODE, 1.5KW, 18V, 1.5KE, FULL REEL; Product Range:TRANSZORB 1.5KE Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:15.3V; Clamping Voltage Max:25.2V; Diode Case Style:DO-201; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

TVS DIODE, 1.5KW, 18V, 1.5KE, FULL REEL; Product Range:TRANSZORB 1.5KE Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:15.3V; Clamping Voltage Max:25.2V; Diode Case Style:DO-201; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Diode, 1.5Kw, 18V, 1.5Ke; Product Range Vishay - 08R3825 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 1.5Kw, 18V, 1.5Ke; Product Range Vishay
08R3825
Tvs Diode, 1.5Kw, 18V, 1.5Ke; Product Range Vishay 08R3825
TVS DIODE, 1.5KW, 18V, 1.5KE; Product Range:TRANSZORB 1.5KE Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:15.3V; Clamping Voltage Max:25.2V; Diode Case Style:DO-201; No. of Pins:2Pins; Minimum Breakdown Voltage:17.1V RoHS Compliant: Yes

TVS DIODE, 1.5KW, 18V, 1.5KE; Product Range:TRANSZORB 1.5KE Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:15.3V; Clamping Voltage Max:25.2V; Diode Case Style:DO-201; No. of Pins:2Pins; Minimum Breakdown Voltage:17.1V RoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Diode, Unidir, 15.3V, Do-201-2 Rohs Compliant Vishay - 57AJ0880 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Unidir, 15.3V, Do-201-2 Rohs Compliant Vishay
57AJ0880
Tvs Diode, Unidir, 15.3V, Do-201-2 Rohs Compliant Vishay 57AJ0880
TVS DIODE, UNIDIR, 15.3V, DO-201-2 ROHS COMPLIANT: YES

TVS DIODE, UNIDIR, 15.3V, DO-201-2 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1.5KE18A-E3/54GICT-ND 6378359 6378359P 144-1.5KE18A-E3/54 1.5KE18A-E3/54 78K1075 08R3825 57AJ0880
Product Name TVS Diodes TVS Diodes TVS Diodes Through-Hole 15.3V TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, 1.5Kw, 18V, 1.5Ke, Full Reel; Product Range Vishay Tvs Diode, 1.5Kw, 18V, 1.5Ke; Product Range Vishay Tvs Diode, Unidir, 15.3V, Do-201-2 Rohs Compliant Vishay
Configuration Single Single Single Single
Package DO-201; DO-201AA, DO-27, Axial 1.5ke 1.5KE Tape and Reel 1.5KE DO-201; DO-201 DO-201; DO-201
Peak Pulse Power 1500 watts 1500 watts 1500 watts
VC 25.2 volts 25.2 volts
VBR 17.1 volts 17.1 volts 17.1 volts
Unlock Full Specs
to access all available technical data