Vishay Intertechnology, Inc. TVS Diodes 1.5KE250A-E3/51

Description
344V Clamp 4.4A Ipp Tvs Diode Through Hole 1.5KE
Request a Quote Datasheet
Description
344V Clamp 4.4A Ipp Tvs Diode Through Hole 1.5KE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 1.5KE250A-E3/51GI-ND - DigiKey
Thief River Falls, MN, United States
344V Clamp 4.4A Ipp Tvs Diode Through Hole 1.5KE

344V Clamp 4.4A Ipp Tvs Diode Through Hole 1.5KE

Buy Now Datasheet
250V TVS Protection Diode - 144-1.5KE250A-E3/51 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
250V TVS Protection Diode
144-1.5KE250A-E3/51
250V TVS Protection Diode 144-1.5KE250A-E3/51
1.5kW 250V Unidirectional TVS Diode Product overview: 1.5KE250A-E3/51 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 250V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 250V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE250A-E3/51 can be used for catalog matching and distributor lookup.

1.5kW 250V Unidirectional TVS Diode Product overview: 1.5KE250A-E3/51 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 250V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 250V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE250A-E3/51 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1339006-1.5KE250A-E3/51 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1339006-1.5KE250A-E3/51
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1339006-1.5KE250A-E3/51
Win Source Part Number: 1339006-1.5KE250A-E3 /51 Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Series: TransZorb® Type: Zener Package: Bulk Applications: General Purpose Standard Package: 1,500 Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 214V Voltage - Breakdown (Min): 237V Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 4.4A Mounting Type: Through Hole Package / Case: DO-201AA, DO-27, Axial Supplier Device Package: 1.5KE Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: 1.5KE250 Product Status: Obsolete Voltage - Clamping (Max) @ Ipp: 344V

Win Source Part Number: 1339006-1.5KE250A-E3/51
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Series: TransZorb®
Type: Zener
Package: Bulk
Applications: General Purpose
Standard Package: 1,500
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 214V
Voltage - Breakdown (Min): 237V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 4.4A
Mounting Type: Through Hole
Package / Case: DO-201AA, DO-27, Axial
Supplier Device Package: 1.5KE
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: 1.5KE250
Product Status: Obsolete
Voltage - Clamping (Max) @ Ipp: 344V

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1.5KE250A-E3/51 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1.5KE250A-E3/51
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1.5KE250A-E3/51
TVS DIODE 214VWM 344VC 1.5KE

TVS DIODE 214VWM 344VC 1.5KE

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1.5KE250A-E3/51GI-ND 144-1.5KE250A-E3/51 1339006-1.5KE250A-E3/51 1.5KE250A-E3/51
Product Name TVS Diodes 250V TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package DO-201; DO-201AA, DO-27, Axial Bulk DO-201AA, DO-27, Axial 1.5KE
Peak Pulse Power 1500 watts 1500 watts 1500 watts 1500 watts
VC 344 volts 344 volts 344 volts
Unlock Full Specs
to access all available technical data