Vishay Intertechnology, Inc. 18.8V 30.6V TVS Protection Diode 1.5KE22A-E3/73

Description
TVS DIODE 18.8V 30.6V 1.5KE Product overview: 1.5KE22A-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 18.8V, 30.6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 18.8V, 30.6V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE22A-E3/73 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS DIODE 18.8V 30.6V 1.5KE Product overview: 1.5KE22A-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 18.8V, 30.6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 18.8V, 30.6V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE22A-E3/73 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
18.8V 30.6V TVS Protection Diode - 144-1.5KE22A-E3/73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
18.8V 30.6V TVS Protection Diode
144-1.5KE22A-E3/73
18.8V 30.6V TVS Protection Diode 144-1.5KE22A-E3/73
TVS DIODE 18.8V 30.6V 1.5KE Product overview: 1.5KE22A-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 18.8V, 30.6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 18.8V, 30.6V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE22A-E3/73 can be used for catalog matching and distributor lookup.

TVS DIODE 18.8V 30.6V 1.5KE Product overview: 1.5KE22A-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 18.8V, 30.6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 18.8V, 30.6V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE22A-E3/73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - 1.5KE22A-E3/73 - 760038-1.5KE22A-E3/73 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1.5KE22A-E3/73
760038-1.5KE22A-E3/73
TVS - TVS - Diodes - 1.5KE22A-E3/73 760038-1.5KE22A-E3/73
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 760038-1.5KE22A-E3/7 3 Series: TransZorb Packaging: Tape in Box Type: Zener Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 175°C (TJ) Package: DO-201AA, DO-27, Axial Applications: General Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 18.8V Current - Peak Pulse (10/1000μs): 49A Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Family Name: 1.5KE22A Categories: Circuit Protection Minimum Breakdown Voltage: 20.9V Manufacturer Package: 1.5KE Maximum Clamping Voltage: 30.6V Alternative Parts (Cross-Reference): 1N6279A; 1.5KE22A; MXL1.5KE22AE3-TR; Introduction Date: January 29, 1999 ECCN: EAR99 Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 760038-1.5KE22A-E3/73
Series: TransZorb
Packaging: Tape in Box
Type: Zener
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: DO-201AA, DO-27, Axial
Applications: General
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 18.8V
Current - Peak Pulse (10/1000μs): 49A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Family Name: 1.5KE22A
Categories: Circuit Protection
Minimum Breakdown Voltage: 20.9V
Manufacturer Package: 1.5KE
Maximum Clamping Voltage: 30.6V
Alternative Parts (Cross-Reference): 1N6279A; 1.5KE22A; MXL1.5KE22AE3-TR;
Introduction Date: January 29, 1999
ECCN: EAR99
Estimated EOL Date: Not Applicable
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1.5KE22A-E3/73 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1.5KE22A-E3/73
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1.5KE22A-E3/73
TVS DIODE 18.8VWM 30.6VC 1.5KE

TVS DIODE 18.8VWM 30.6VC 1.5KE

Supplier's Site
1.5Kw,22V 5%,unidir,axial Tvs Vishay - 78K1168 - Newark, An Avnet Company
Chicago, IL, United States
1.5Kw,22V 5%,unidir,axial Tvs Vishay
78K1168
1.5Kw,22V 5%,unidir,axial Tvs Vishay 78K1168
1.5KW,22V 5%,UNIDIR,AXIAL TVS

1.5KW,22V 5%,UNIDIR,AXIAL TVS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-1.5KE22A-E3/73 760038-1.5KE22A-E3/73 1.5KE22A-E3/73 78K1168
Product Name 18.8V 30.6V TVS Protection Diode TVS - TVS - Diodes - 1.5KE22A-E3/73 Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1.5Kw,22V 5%,unidir,axial Tvs Vishay
Configuration Single
RoHS Compliant RoHS
Peak Pulse Power 1500 watts 1500 watts 1500 watts
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data