16.7V Clamp 89.8A Ipp Tvs Diode Through Hole 1.5KE
TVS DIODE 10.2VWM 16.7VC 1.5KE Product overview: 1.5KE12CA-E3/73 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE12CA-E3/73 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1000458-1.5KE12CA-E3
Packaging: AMMO PACKAGE
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: 1.5KE
STAND-OFF Voltage (Vwm): 10.2V
Minimum Breakdown Voltage: 11.4V
Max Clamping Voltage: 16.7V
Peak Pulse Current(Ippm): 89.8A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial
TVS DIODE 10.2VWM 16.7VC 1.5KE
1.5KW,12V 5%,BIDIR,AXIAL TVS
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5KE12CA-E3/73-ND | 144-1.5KE12CA-E3/73 | 1000458-1.5KE12CA-E3/73 | 1.5KE12CA-E3/73 | 78K0904 |
| Product Name | TVS Diodes | TVS Protection Diode | TVS - TVS - Diodes - 1.5KE12CA-E3/73 | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | 1.5Kw,12V 5%,bidir,axial Tvs Vishay |
| Configuration | Single | Single | |||
| Package | DO-201; DO-201AA, DO-27, Axial | Tape & Box (TB) | 1.5KE | 1.5KE | |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | ||
| VC | 16.7 volts | 16.7 volts | 16.7 volts | ||
| VBR | 11.4 volts | 11.4 volts | 11.4 volts |