DIODES Incorporated TVS Diodes 1.5KE22A-T

Description
30.6V Clamp 49A Ipp Tvs Diode Through Hole DO-201
Request a Quote Datasheet
Description
30.6V Clamp 49A Ipp Tvs Diode Through Hole DO-201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 1.5KE22A-T-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1.5KE22A-T-ND
TVS Diodes 1.5KE22A-T-ND
30.6V Clamp 49A Ipp Tvs Diode Through Hole DO-201

30.6V Clamp 49A Ipp Tvs Diode Through Hole DO-201

Buy Now Datasheet
TVS - TVS - Diodes - 1.5KE22A-T - 853480-1.5KE22A-T - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1.5KE22A-T
853480-1.5KE22A-T
TVS - TVS - Diodes - 1.5KE22A-T 853480-1.5KE22A-T
Manufacturer: Diodes Incorporated Win Source Part Number: 853480-1.5KE22A-T Features: Clamp Ipp Tvs Diode Package: Reel - TR Family Name: 1.5KE22 Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080

Manufacturer: Diodes Incorporated
Win Source Part Number: 853480-1.5KE22A-T
Features: Clamp Ipp Tvs Diode
Package: Reel - TR
Family Name: 1.5KE22
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1.5KE22A-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1.5KE22A-T
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1.5KE22A-T
TVS DIODE 18.8VWM 30.6VC DO201

TVS DIODE 18.8VWM 30.6VC DO201

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1.5KE22A-T-ND 853480-1.5KE22A-T 1.5KE22A-T
Product Name TVS Diodes TVS - TVS - Diodes - 1.5KE22A-T Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single
Package DO-201; DO-201AA, DO-27, Axial DO-201; DO-201
Peak Pulse Power 1500 watts 1500 watts
VC 30.6 volts 30.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

400 W Transient Voltage Suppressor - P4SMA47CAJ - Nexperia B.V.
Specs
Direction Bidirectional
RoHS Compliant RoHS
Package SOD1001-1
View Details
TVS Diodes - 2139283 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Single
Direction Bidirectional
RoHS Compliant RoHS
View Details
TVS - TVS - Diodes - SMS24T1 - 934427-SMS24T1 - Win Source Electronics
Specs
Package SC-74; SC-74
Tj -55 to 150 C (-67 to 302 F)
View Details