Vishay Intertechnology, Inc. TVS Diodes 1.5KE33CA-E3/73

Description
45.7V Clamp 32.8A Ipp Tvs Diode Through Hole 1.5KE
Request a Quote Datasheet
Description
45.7V Clamp 32.8A Ipp Tvs Diode Through Hole 1.5KE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 1.5KE33CA-E3/73-ND - DigiKey
Thief River Falls, MN, United States
45.7V Clamp 32.8A Ipp Tvs Diode Through Hole 1.5KE

45.7V Clamp 32.8A Ipp Tvs Diode Through Hole 1.5KE

Buy Now Datasheet
TVS - TVS - Diodes - 1.5KE33CA-E3/73 - 1000515-1.5KE33CA-E3/73 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1.5KE33CA-E3/73
1000515-1.5KE33CA-E3/73
TVS - TVS - Diodes - 1.5KE33CA-E3/73 1000515-1.5KE33CA-E3/73
Manufacturer: Vishay Win Source Part Number: 1000515-1.5KE33CA-E3 /73 Packaging: AMMO PACKAGE Type: Zener Applications: General Purpose Mounting: Through Hole Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: 1.5KE STAND-OFF Voltage (Vwm): 28.2V Minimum Breakdown Voltage: 31.4V Max Clamping Voltage: 45.7V Peak Pulse Current(Ippm): 32.8A Power Dissipation - Pd: 1500W (1.5kW) Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial

Manufacturer: Vishay
Win Source Part Number: 1000515-1.5KE33CA-E3/73
Packaging: AMMO PACKAGE
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: 1.5KE
STAND-OFF Voltage (Vwm): 28.2V
Minimum Breakdown Voltage: 31.4V
Max Clamping Voltage: 45.7V
Peak Pulse Current(Ippm): 32.8A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial

Buy Now Datasheet
28.2V 45.7V TVS Protection Diode - 144-1.5KE33CA-E3/73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
28.2V 45.7V TVS Protection Diode
144-1.5KE33CA-E3/73
28.2V 45.7V TVS Protection Diode 144-1.5KE33CA-E3/73
TVS DIODE 28.2V 45.7V 1.5KE Product overview: 1.5KE33CA-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 28.2V, 45.7V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 28.2V, 45.7V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE33CA-E3/73 can be used for catalog matching and distributor lookup.

TVS DIODE 28.2V 45.7V 1.5KE Product overview: 1.5KE33CA-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 28.2V, 45.7V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 28.2V, 45.7V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE33CA-E3/73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
1.5Kw,33V 5%,bidir,axial Tvs Vishay - 12M3965 - Newark, An Avnet Company
Chicago, IL, United States
1.5Kw,33V 5%,bidir,axial Tvs Vishay
12M3965
1.5Kw,33V 5%,bidir,axial Tvs Vishay 12M3965
1.5KW,33V 5%,BIDIR,AXIAL TVS

1.5KW,33V 5%,BIDIR,AXIAL TVS

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1.5KE33CA-E3/73 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1.5KE33CA-E3/73
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1.5KE33CA-E3/73
TVS DIODE 28.2VWM 45.7VC 1.5KE

TVS DIODE 28.2VWM 45.7VC 1.5KE

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1.5KE33CA-E3/73-ND 1000515-1.5KE33CA-E3/73 144-1.5KE33CA-E3/73 12M3965 1.5KE33CA-E3/73
Product Name TVS Diodes TVS - TVS - Diodes - 1.5KE33CA-E3/73 28.2V 45.7V TVS Protection Diode 1.5Kw,33V 5%,bidir,axial Tvs Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package DO-201; DO-201AA, DO-27, Axial 1.5KE Tape and Reel 1.5KE
Peak Pulse Power 1500 watts 1500 watts 1500 watts
VC 45.7 volts 45.7 volts 45.7 volts
VBR 31.4 volts 31.4 volts 31.4 volts
Unlock Full Specs
to access all available technical data