Vishay Precision Group TVS Diodes 1.5KE15A-E3/54

Description
21.2V Clamp 70.8A Ipp Tvs Diode Through Hole 1.5KE
Request a Quote Datasheet
Description
21.2V Clamp 70.8A Ipp Tvs Diode Through Hole 1.5KE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 1.5KE15A-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
21.2V Clamp 70.8A Ipp Tvs Diode Through Hole 1.5KE

21.2V Clamp 70.8A Ipp Tvs Diode Through Hole 1.5KE

Buy Now Datasheet
TVS Diodes - 1.5KE15A-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
21.2V Clamp 70.8A Ipp Tvs Diode Through Hole 1.5KE

21.2V Clamp 70.8A Ipp Tvs Diode Through Hole 1.5KE

Buy Now Datasheet
TVS - TVS - Diodes - 1.5KE15A-E3/54 - 760034-1.5KE15A-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1.5KE15A-E3/54
760034-1.5KE15A-E3/54
TVS - TVS - Diodes - 1.5KE15A-E3/54 760034-1.5KE15A-E3/54
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 760034-1.5KE15A-E3/5 4 Series: TransZorb Packaging: Reel package Type: Zener Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 175°C (TJ) Package: DO-201AA, DO-27, Axial Applications: General Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 12.8V Current - Peak Pulse (10/1000μs): 70.8A Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Family Name: 1.5KE15A Categories: Circuit Protection Minimum Breakdown Voltage: 14.3V Manufacturer Package: 1.5KE Maximum Clamping Voltage: 21.2V Alternative Parts (Cross-Reference): 1N6275A; 1.5KE15A; 1.5KE15AHE3/73; Introduction Date: January 29, 1999 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 760034-1.5KE15A-E3/54
Series: TransZorb
Packaging: Reel package
Type: Zener
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: DO-201AA, DO-27, Axial
Applications: General
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 12.8V
Current - Peak Pulse (10/1000μs): 70.8A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Family Name: 1.5KE15A
Categories: Circuit Protection
Minimum Breakdown Voltage: 14.3V
Manufacturer Package: 1.5KE
Maximum Clamping Voltage: 21.2V
Alternative Parts (Cross-Reference): 1N6275A; 1.5KE15A; 1.5KE15AHE3/73;
Introduction Date: January 29, 1999
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
15.8V TVS Protection Diode - 144-1.5KE15A-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15.8V TVS Protection Diode
144-1.5KE15A-E3/54
15.8V TVS Protection Diode 144-1.5KE15A-E3/54
1.5kW Unidirectional TVS Diode, 15.8V Breakdown, DO-201 Product overview: 1.5KE15A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 15.8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 15.8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE15A-E3/54 can be used for catalog matching and distributor lookup.

1.5kW Unidirectional TVS Diode, 15.8V Breakdown, DO-201 Product overview: 1.5KE15A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 15.8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 15.8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE15A-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS DIODE 12.8V 21.2V 1.5KE - 884-1.5KE15A-E3/54 - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 12.8V 21.2V 1.5KE
884-1.5KE15A-E3/54
TVS DIODE 12.8V 21.2V 1.5KE 884-1.5KE15A-E3/54
TVS DIODE 12.8V 21.2V 1.5KE

TVS DIODE 12.8V 21.2V 1.5KE

Supplier's Site
Tvs Diode, 1.5Kw, 15V, 1.5Ke; Product Range Vishay - 08R3819 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 1.5Kw, 15V, 1.5Ke; Product Range Vishay
08R3819
Tvs Diode, 1.5Kw, 15V, 1.5Ke; Product Range Vishay 08R3819
TVS DIODE, 1.5KW, 15V, 1.5KE; Product Range:TRANSZORB 1.5KE Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:12.8V; Clamping Voltage Max:21.2V; Diode Case Style:DO-201; No. of Pins:2Pins; Minimum Breakdown Voltage:14.3V RoHS Compliant: Yes

TVS DIODE, 1.5KW, 15V, 1.5KE; Product Range:TRANSZORB 1.5KE Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:12.8V; Clamping Voltage Max:21.2V; Diode Case Style:DO-201; No. of Pins:2Pins; Minimum Breakdown Voltage:14.3V RoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Diode, 1.5Kw, 15V, 1.5Ke, Full Reel; Product Range Vishay - 78K0964 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 1.5Kw, 15V, 1.5Ke, Full Reel; Product Range Vishay
78K0964
Tvs Diode, 1.5Kw, 15V, 1.5Ke, Full Reel; Product Range Vishay 78K0964
TVS DIODE, 1.5KW, 15V, 1.5KE, FULL REEL; Product Range:TRANSZORB 1.5KE Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:12.8V; Clamping Voltage Max:21.2V; Diode Case Style:DO-201; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

TVS DIODE, 1.5KW, 15V, 1.5KE, FULL REEL; Product Range:TRANSZORB 1.5KE Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:12.8V; Clamping Voltage Max:21.2V; Diode Case Style:DO-201; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1.5KE15A-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1.5KE15A-E3/54
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1.5KE15A-E3/54
TVS DIODE 12.8VWM 21.2VC 1.5KE

TVS DIODE 12.8VWM 21.2VC 1.5KE

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1.5KE15A-E3/54GITR-ND 760034-1.5KE15A-E3/54 144-1.5KE15A-E3/54 884-1.5KE15A-E3/54 08R3819 78K0964 1.5KE15A-E3/54
Product Name TVS Diodes TVS - TVS - Diodes - 1.5KE15A-E3/54 15.8V TVS Protection Diode TVS DIODE 12.8V 21.2V 1.5KE Tvs Diode, 1.5Kw, 15V, 1.5Ke; Product Range Vishay Tvs Diode, 1.5Kw, 15V, 1.5Ke, Full Reel; Product Range Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package DO-201; DO-201AA, DO-27, Axial Tape and Reel DO-27; DO-201; DO-201AA, DO-27, Axial DO-201; DO-201 DO-201; DO-201 1.5KE
Peak Pulse Power 1500 watts 1500 watts 1500 watts 1500 watts 1500 watts
VC 21.2 volts 21.2 volts 21.2 volts 21.2 volts
VBR 14.3 volts 14.3 volts 14.3 volts 14.3 volts 14.3 volts
Unlock Full Specs
to access all available technical data