Manufacturer: Diodes Incorporated
Win Source Part Number: 853491-1.5KE56A-T
Features: Clamp Ipp Tvs Diode
Package: Reel - TR
Family Name: 1.5KE56
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
77V Clamp 19.5A Ipp Tvs Diode Through Hole DO-201
TVS DIODE 47.8VWM 77VC DO201
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 853491-1.5KE56A-T | 1.5KE56A-T-ND | 1.5KE56A-T |
| Product Name | TVS - TVS - Diodes - 1.5KE56A-T | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-201; DO-201AA, DO-27, Axial | DO-201; DO-201 | |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 77 volts | 77 volts |