33.2V Clamp 45.2A Ipp Tvs Diode Through Hole 1.5KE
33.2V Clamp 45.2A Ipp Tvs Diode Through Hole 1.5KE
Manufacturer: Vishay General Semiconductor - Diodes Division
Win Source Part Number: 1334706-1.5KE24A-E3/
Category: Circuit Protection>TVS - Diodes
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Standard Package: 1,400
Mounting: Through Hole
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 20.5V
Voltage - Breakdown (Min): 22.8V
Voltage - Clamping (Max) @ Ipp: 33.2V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 45.2A
Supplier Device Package: 1.5KE
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Case / Package: DO-201AA, DO-27, Axial
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 15KE24AE354,1.5KE24A
Base Product Number: 1.5KE24
RoHS Status: ROHS3 Compliant
1.5kW TVS Diode, Unidirectional, 24V, 33.2V Clamp, Axial Product overview: 1.5KE24A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 24V, 33.2V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 24V, 33.2V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE24A-E3/54 can be used for catalog matching and distributor lookup.
TVS DIODE 20.5VWM 33.2VC 1.5KE
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5KE24A-E3/54GITR-ND | 1334706-1.5KE24A-E3/54 | 144-1.5KE24A-E3/54 | 6381298 | 6381298P | 1.5KE24A-E3/54 |
| Product Name | TVS Diodes | Circuit Protection - TVS - Diodes | 24V 33.2V TVS Protection Diode | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | Single | Single | ||
| Package | DO-201; DO-201AA, DO-27, Axial | DO-201; DO-201AA, DO-27, Axial | Tape and Reel | 1.5ke | 1.5KE | 1.5KE |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | 1500 watts | ||
| VC | 33.2 volts | 33.2 volts | 33.2 volts | |||
| VBR | 22.8 volts | 22.8 volts | 22.8 volts |