64.3V Clamp 156A (8/20µs) Ipp Tvs Diode Through Hole DO-201
64.3V Clamp 156A (8/20µs) Ipp Tvs Diode Through Hole DO-201
Trans Voltage Suppressor Diode, 1500W, 30.8V V(RWM), Unidirectional, 1 Element, Silicon, DO-201
Unidirectional 1500W TVS diode,1.5KE36A
Unidirectional 1500W TVS diode,1.5KE36A
Unidirectional 1500W TVS diode,1.5KE36A
TVS DIODE 30.8VWM 64.3VC DO201
Transient Voltage Suppressor, TVS, Transil 1.5KE Series, Unidirectional, 30.8 V, DO-201, 2, 34.2 V RoHS Compliant: Yes
DIODE, TVS, 36V, 1.5KW; Product Range:Transil 1.5KE Series; TVS Polarity:Unidirectio
| DigiKey | Rochester Electronics | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | 497-11379-1-ND | 1.5KE36A | 4864331 | 4864331P | 1.5KE36A | 26M5474 | 64AH9294 |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Transient Voltage Suppressor, Tvs, Transil 1.5Ke Series, Unidirectional, 30.8 V, Do-201, 2, 34.2 V Rohs Compliant Stmicroelectronics | Diode, Tvs, 36V, 1.5Kw; Product Range Stmicroelectronics | |
| Configuration | Single | Single | Single | ||||
| Package | DO-201; DO-201AA, DO-27, Axial | Do-201 | DO-201; DO-201 | DO-201; DO-201 | |||
| Peak Pulse Power | 1500 watts | 1500 watts | |||||
| VC | 64.3 volts | 64.3 volts | |||||
| VBR | 34.2 volts | 34.2 volts |