Bidirectional 1500W TVS diode,1.5KE30CA
Bidirectional 1500W TVS diode,1.5KE30CA
53.5V Clamp 187A (8/20µs) Ipp Tvs Diode Through Hole DO-201
53.5V Clamp 187A (8/20µs) Ipp Tvs Diode Through Hole DO-201
DIODE, TVS, 30V, 1.5KW; Product Range:Transil 1.5KE Series; TVS Polarity:Bidirection
TVS DIODE, 1.5KW, 25.6V, BIDIR, AXIAL; Product Range:Transil 1.5KE Series; TVS Polarity:Bidirection
TVS D5.4X7.5 25.6V 1500W BIDIR
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 4860676 | 497-11378-3-ND | 64AH9288 | 26M5467 | 1.5KE30CA |
| Product Name | TVS Diodes | TVS Diodes | Diode, Tvs, 30V, 1.5Kw; Product Range Stmicroelectronics | Tvs Diode, 1.5Kw, 25.6V, Bidir, Axial; Product Range Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| Direction | Bidirectional | Bidirectional | |||
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| Package | Do-201 | DO-201; DO-201AA, DO-27, Axial | Axial Leaded | DO-201; DO-201 | |
| Pin Count | 2 | 2 |