Littelfuse, Inc. 1500W Axial Leaded Transient Voltage Suppression (TVS) Diode 1.5KE510A

Description
The 1.5KE Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Glass passivated chip junction in DO-201 Package Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Low incremental surge resistance
Request a Quote Datasheet
Description
The 1.5KE Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Glass passivated chip junction in DO-201 Package Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Low incremental surge resistance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1500W Axial Leaded Transient Voltage Suppression (TVS) Diode - 1.5KE510A - Littelfuse, Inc.
Rosemont, IL, United States
1500W Axial Leaded Transient Voltage Suppression (TVS) Diode
1.5KE510A
1500W Axial Leaded Transient Voltage Suppression (TVS) Diode 1.5KE510A
The 1.5KE Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Glass passivated chip junction in DO-201 Package Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Low incremental surge resistance

The 1.5KE Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Glass passivated chip junction in DO-201 Package Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Low incremental surge resistance

Supplier's Site Datasheet
Through-Hole 510V TVS Protection Diode - 144-1.5KE510A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 510V TVS Protection Diode
144-1.5KE510A
Through-Hole 510V TVS Protection Diode 144-1.5KE510A
TVS Diode 510V Unidirectional 1.5kW DO-201 Through Hole Product overview: 1.5KE510A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, Through-Hole, 510V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, Through-Hole, 510V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE510A can be used for catalog matching and distributor lookup.

TVS Diode 510V Unidirectional 1.5kW DO-201 Through Hole Product overview: 1.5KE510A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, Through-Hole, 510V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, Through-Hole, 510V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE510A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 1.5KE510ATR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1.5KE510ATR-ND
TVS Diodes 1.5KE510ATR-ND
698V Clamp 2.1A Ipp Tvs Diode Through Hole DO-201

698V Clamp 2.1A Ipp Tvs Diode Through Hole DO-201

Buy Now Datasheet
TVS Diodes - 1.5KE510ACT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1.5KE510ACT-ND
TVS Diodes 1.5KE510ACT-ND
698V Clamp 2.1A Ipp Tvs Diode Through Hole DO-201

698V Clamp 2.1A Ipp Tvs Diode Through Hole DO-201

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1.5KE510A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1.5KE510A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1.5KE510A
TVS DIODE 434VWM 698VC DO201

TVS DIODE 434VWM 698VC DO201

Supplier's Site
Tvs Diode, 1.5Kw, 434V, Unidir, Do-201 Rohs Compliant Littelfuse - 54AH4027 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 1.5Kw, 434V, Unidir, Do-201 Rohs Compliant Littelfuse
54AH4027
Tvs Diode, 1.5Kw, 434V, Unidir, Do-201 Rohs Compliant Littelfuse 54AH4027
TVS DIODE, 1.5KW, 434V, UNIDIR, DO-201 ROHS COMPLIANT: YES

TVS DIODE, 1.5KW, 434V, UNIDIR, DO-201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Avalanche Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1.5KE510A 144-1.5KE510A 1.5KE510ATR-ND 1.5KE510A 54AH4027
Product Name 1500W Axial Leaded Transient Voltage Suppression (TVS) Diode Through-Hole 510V TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, 1.5Kw, 434V, Unidir, Do-201 Rohs Compliant Littelfuse
VR 434 volts
VBR 485 to 535 volts 485 volts 485 volts
PD 1.50E6 milliwatts
Configuration Single Single
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data