21.2V Clamp 71A Ipp Tvs Diode Through Hole DO-201
Manufacturer: Diodes Incorporated
Win Source Part Number: 1120803-1.5KE15A-T
Packaging: Tape and Reel
Type: Zener
Mounting Style: Through Hole
Applications: General Purpose
Unidirectional Channels: 1
Current - Peak Pulse (10/1000μs): 71A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: DO-201
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.diodes.com
Manufacturer Package: DO-201AA, DO-27, Axial
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Family Part Number: 1.5KE15
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 12.8V
Voltage - Breakdown (Minimum): 14.3V
Voltage - Clamping (Maximum) at Ipp: 21.2V
TVS DIODE 12.8VWM 21.2VC DO201
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5KE15ADI-ND | 1120803-1.5KE15A-T | 1.5KE15A-T |
| Product Name | TVS Diodes | TVS - TVS - Diodes - 1.5KE15A-T | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-201; DO-201AA, DO-27, Axial | DO-201; DO-201 | |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts |
| VC | 21.2 volts | 21.2 volts | 21.2 volts |