Vishay Precision Group 342V 420V TVS Protection Diode 1.5KE400A-E3/54

Description
1.5kW Unidirectional TVS Diode, 342V, 420V Breakdown Product overview: 1.5KE400A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 342V, 420V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 342V, 420V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE400A-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.5kW Unidirectional TVS Diode, 342V, 420V Breakdown Product overview: 1.5KE400A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 342V, 420V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 342V, 420V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE400A-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
342V 420V TVS Protection Diode - 144-1.5KE400A-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
342V 420V TVS Protection Diode
144-1.5KE400A-E3/54
342V 420V TVS Protection Diode 144-1.5KE400A-E3/54
1.5kW Unidirectional TVS Diode, 342V, 420V Breakdown Product overview: 1.5KE400A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 342V, 420V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 342V, 420V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE400A-E3/54 can be used for catalog matching and distributor lookup.

1.5kW Unidirectional TVS Diode, 342V, 420V Breakdown Product overview: 1.5KE400A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 342V, 420V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 342V, 420V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE400A-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 1.5KE400A-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
548V Clamp 2.7A Ipp Tvs Diode Through Hole 1.5KE

548V Clamp 2.7A Ipp Tvs Diode Through Hole 1.5KE

Buy Now Datasheet
TVS Diodes - 1.5KE400A-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
548V Clamp 2.7A Ipp Tvs Diode Through Hole 1.5KE

548V Clamp 2.7A Ipp Tvs Diode Through Hole 1.5KE

Buy Now Datasheet
TVS - TVS - Diodes - 1.5KE400A-E3/54 - 812292-1.5KE400A-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1.5KE400A-E3/54
812292-1.5KE400A-E3/54
TVS - TVS - Diodes - 1.5KE400A-E3/54 812292-1.5KE400A-E3/54
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 812292-1.5KE400A-E3/ 54 Packaging: Reel Type: Zener Mounting Style: Through Hole Applications: Use For General Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 342V Voltage - Breakdown (Min): 380V Current - Peak Pulse (10/1000μs): 2.7A Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Supplier Device Package: 1.5KE Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: DO-201AA, DO-27, Axial Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,400 MSL Level: 1 (Unlimited) Voltage - Clamping (Maximum) at Ipp: 548V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 812292-1.5KE400A-E3/54
Packaging: Reel
Type: Zener
Mounting Style: Through Hole
Applications: Use For General
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 342V
Voltage - Breakdown (Min): 380V
Current - Peak Pulse (10/1000μs): 2.7A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Supplier Device Package: 1.5KE
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: DO-201AA, DO-27, Axial
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,400
MSL Level: 1 (Unlimited)
Voltage - Clamping (Maximum) at Ipp: 548V

Buy Now
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1.5KE400A-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1.5KE400A-E3/54
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1.5KE400A-E3/54
TVS DIODE 342VWM 548VC 1.5KE

TVS DIODE 342VWM 548VC 1.5KE

Supplier's Site
Tvs Diode, 1.5Kw, 400V, 1.5Ke; Product Range Vishay - 05R5956 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 1.5Kw, 400V, 1.5Ke; Product Range Vishay
05R5956
Tvs Diode, 1.5Kw, 400V, 1.5Ke; Product Range Vishay 05R5956
TVS DIODE, 1.5KW, 400V, 1.5KE; Product Range:-; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:342V; Clamping Voltage Max:548V; Diode Case Style:DO-201; No. of Pins:2Pins; Minimum Breakdown Voltage:380V; Qualification:- RoHS Compliant: Yes

TVS DIODE, 1.5KW, 400V, 1.5KE; Product Range:-; TVS Polarity:Unidirectional; Reverse Standoff Voltage:342V; Clamping Voltage Max:548V; Diode Case Style:DO-201; No. of Pins:2Pins; Minimum Breakdown Voltage:380V; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Diode, 1.5Kw, 400V, 1.5Ke, Full Reel; Product Range Vishay - 78K1350 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 1.5Kw, 400V, 1.5Ke, Full Reel; Product Range Vishay
78K1350
Tvs Diode, 1.5Kw, 400V, 1.5Ke, Full Reel; Product Range Vishay 78K1350
TVS DIODE, 1.5KW, 400V, 1.5KE, FULL REEL; Product Range:TRANSZORB 1.5KE Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:342V; Clamping Voltage Max:548V; Diode Case Style:DO-201; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

TVS DIODE, 1.5KW, 400V, 1.5KE, FULL REEL; Product Range:TRANSZORB 1.5KE Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:342V; Clamping Voltage Max:548V; Diode Case Style:DO-201; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-1.5KE400A-E3/54 1.5KE400A-E3/54GITR-ND 812292-1.5KE400A-E3/54 1.5KE400A-E3/54 05R5956 78K1350
Product Name 342V 420V TVS Protection Diode TVS Diodes TVS - TVS - Diodes - 1.5KE400A-E3/54 Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, 1.5Kw, 400V, 1.5Ke; Product Range Vishay Tvs Diode, 1.5Kw, 400V, 1.5Ke, Full Reel; Product Range Vishay
Configuration Single Single
RoHS Compliant RoHS RoHS RoHS
Package Tape and Reel DO-201; DO-201AA, DO-27, Axial 1.5KE DO-201; DO-201 DO-201; DO-201
Peak Pulse Power 1500 watts 1500 watts 1500 watts 1500 watts
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data