Vishay Intertechnology, Inc. 300V TVS Protection Diode 1.5KE350A-E3/73

Description
TVS Diode Uni-Dir 300V 1.5KW TH DO-201 Product overview: 1.5KE350A-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 300V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 300V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE350A-E3/73 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS Diode Uni-Dir 300V 1.5KW TH DO-201 Product overview: 1.5KE350A-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 300V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 300V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE350A-E3/73 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
300V TVS Protection Diode - 144-1.5KE350A-E3/73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
300V TVS Protection Diode
144-1.5KE350A-E3/73
300V TVS Protection Diode 144-1.5KE350A-E3/73
TVS Diode Uni-Dir 300V 1.5KW TH DO-201 Product overview: 1.5KE350A-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 300V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 300V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE350A-E3/73 can be used for catalog matching and distributor lookup.

TVS Diode Uni-Dir 300V 1.5KW TH DO-201 Product overview: 1.5KE350A-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 300V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 300V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE350A-E3/73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - 1.5KE350A-E3/73 - 1000517-1.5KE350A-E3/73 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1.5KE350A-E3/73
1000517-1.5KE350A-E3/73
TVS - TVS - Diodes - 1.5KE350A-E3/73 1000517-1.5KE350A-E3/73
Manufacturer: Vishay Win Source Part Number: 1000517-1.5KE350A-E3 /73 Packaging: AMMO PACKAGE Type: Zener Applications: General Purpose Mounting: Through Hole Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: 1.5KE STAND-OFF Voltage (Vwm): 300V Minimum Breakdown Voltage: 333V Max Clamping Voltage: 482V Peak Pulse Current(Ippm): 3.1A Power Dissipation - Pd: 1500W (1.5kW) Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Consumer Electronics, Portable Devices

Manufacturer: Vishay
Win Source Part Number: 1000517-1.5KE350A-E3/73
Packaging: AMMO PACKAGE
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: 1.5KE
STAND-OFF Voltage (Vwm): 300V
Minimum Breakdown Voltage: 333V
Max Clamping Voltage: 482V
Peak Pulse Current(Ippm): 3.1A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management, Consumer Electronics, Portable Devices

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1.5KE350A-E3/73 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1.5KE350A-E3/73
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1.5KE350A-E3/73
TVS DIODE 300VWM 482VC 1.5KE

TVS DIODE 300VWM 482VC 1.5KE

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-1.5KE350A-E3/73 1000517-1.5KE350A-E3/73 1.5KE350A-E3/73
Product Name 300V TVS Protection Diode TVS - TVS - Diodes - 1.5KE350A-E3/73 Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single
RoHS Compliant RoHS
Package Case 1.5KE 1.5KE 1.5KE
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
VWM 300 volts
Unlock Full Specs
to access all available technical data