84V Clamp 119A (8/20µs) Ipp Tvs Diode Through Hole DO-201
84V Clamp 119A (8/20µs) Ipp Tvs Diode Through Hole DO-201
TVS DIODE 40.2VWM 84VC DO201
TRANSIL 1500W 47V BI-DIRECTIONAL DO-201; Product Range:Transil 1.5KE Series; TVS Polarity:Bidirection
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 497-7051-1-ND | 1.5KE47CARL | 33R1575 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Transil 1500W 47V Bi-Directional Do-201; Product Range Stmicroelectronics |
| Configuration | Single | ||
| Package | DO-201; DO-201AA, DO-27, Axial | DO-201; DO-201 | |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 84 volts | 84 volts |