TVS DIODE 145VWM 234VC AXIAL
TVS, 145V, 1500W Uni
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 4878-1.5KE170ATB-ND | 1.5KE170A |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | Axial | Axial |
| Peak Pulse Power | 1500 watts | 1500 watts |
| VC | 234 volts | 234 volts |