STMicroelectronics 1.5KE200A TVS Diode
STMicroelectronics 1.5KE200A TVS Diode
STMicroelectronics 1.5KE200A TVS Diode
353V Clamp 28A (8/20µs) Ipp Tvs Diode Through Hole DO-201
353V Clamp 28A (8/20µs) Ipp Tvs Diode Through Hole DO-201
DIODE, TVS, 200V, 1500W; Product Range:Transil 1.5KE Series; TVS Polarity:Unidirectio
Transient Voltage Suppressor, Transil 1.5KE Series, Unidirectional, 171 V, DO-201, 2, 190 V RoHS Compliant: Yes
TVS D5.4X7.5 171V 1500W UNIDIR
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 4864218 | 4864218P | 497-6644-1-ND | 26M5455 | 1.5KE200A |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | Diode, Tvs, 200V, 1500W; Product Range Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | Single | ||
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| Package | Do-201 | DO-201; DO-201 | DO-201; DO-201AA, DO-27, Axial | DO-201; DO-201 | |
| Pin Count | 2 | 2 | |||
| Direction | Unidirectional |