45.7V Clamp 32.8A Ipp Tvs Diode Through Hole 1.5KE
45.7V Clamp 32.8A Ipp Tvs Diode Through Hole 1.5KE
DIODE 1500 W, UNIDIRECTIONAL, SILICON, TVS DIODE, ROHS COMPLIANT, PLASTIC PACKAGE-2, Transient Suppressor Product overview: 1.5KE33A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 1500 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 1500 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE33A-E3/54 can be used for catalog matching and distributor lookup.
TVS DIODE 28.2VWM 45.7VC 1.5KE
32.8A 45.7V 1.5kW 31.4V 28.2V DO-201AA(DO-27) Electrostatic and Surge Protection (TVS/ESD) ROHS
TVS DIODE, 1.5KW, 33V, 1.5KE, FULL REEL; Product Range:TRANSZORB 1.5KE Series; TVS Polarity:Unidirectio
TVS DIODE, 1.5KW, 33V, 1.5KE; Product Range:TRANSZORB 1.5KE Series; TVS Polarity:Unidirectio
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5KE33A-E3/54GICT-ND | 144-1.5KE33A-E3/54 | 1.5KE33A-E3/54 | 1.5KE33A-E3/54 | 78K1293 | 08R3835 |
| Product Name | TVS Diodes | 1500 W TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | Tvs Diode, 1.5Kw, 33V, 1.5Ke, Full Reel; Product Range Vishay | Tvs Diode, 1.5Kw, 33V, 1.5Ke; Product Range Vishay |
| Configuration | Single | Single | ||||
| Package | DO-201; DO-201AA, DO-27, Axial | 1.5KE | DO-27; DO-201 | DO-201; DO-201 | DO-201; DO-201 | |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | |||
| VC | 45.7 volts | 45.7 volts | 45.7 volts | |||
| VBR | 31.4 volts | 31.4 volts | 31.4 volts | 31.4 volts |