Vishay Intertechnology, Inc. TVS Diodes 1.5KE47CA-E3/73

Description
64.8V Clamp 23.1A Ipp Tvs Diode Through Hole 1.5KE
Request a Quote Datasheet
Description
64.8V Clamp 23.1A Ipp Tvs Diode Through Hole 1.5KE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 1.5KE47CA-E3/73-ND - DigiKey
Thief River Falls, MN, United States
64.8V Clamp 23.1A Ipp Tvs Diode Through Hole 1.5KE

64.8V Clamp 23.1A Ipp Tvs Diode Through Hole 1.5KE

Buy Now Datasheet
Through-Hole 40.2V TVS Protection Diode - 144-1.5KE47CA-E3/73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 40.2V TVS Protection Diode
144-1.5KE47CA-E3/73
Through-Hole 40.2V TVS Protection Diode 144-1.5KE47CA-E3/73
TVS Diode 40.2V Bidirectional 1.5kW Axial Through Hole Product overview: 1.5KE47CA-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, Through-Hole, 40.2V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, Through-Hole, 40.2V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE47CA-E3/73 can be used for catalog matching and distributor lookup.

TVS Diode 40.2V Bidirectional 1.5kW Axial Through Hole Product overview: 1.5KE47CA-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, Through-Hole, 40.2V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, Through-Hole, 40.2V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE47CA-E3/73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - 1.5KE47CA-E3/73 - 1000535-1.5KE47CA-E3/73 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1.5KE47CA-E3/73
1000535-1.5KE47CA-E3/73
TVS - TVS - Diodes - 1.5KE47CA-E3/73 1000535-1.5KE47CA-E3/73
Manufacturer: Vishay Win Source Part Number: 1000535-1.5KE47CA-E3 /73 Packaging: AMMO PACKAGE Type: Zener Applications: General Purpose Mounting: Through Hole Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: 1.5KE STAND-OFF Voltage (Vwm): 40.2V Minimum Breakdown Voltage: 44.7V Max Clamping Voltage: 64.8V Peak Pulse Current(Ippm): 23.1A Power Dissipation - Pd: 1500W (1.5kW) Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1000535-1.5KE47CA-E3/73
Packaging: AMMO PACKAGE
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: 1.5KE
STAND-OFF Voltage (Vwm): 40.2V
Minimum Breakdown Voltage: 44.7V
Max Clamping Voltage: 64.8V
Peak Pulse Current(Ippm): 23.1A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1.5KE47CA-E3/73 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1.5KE47CA-E3/73
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1.5KE47CA-E3/73
TVS DIODE 40.2VWM 64.8VC 1.5KE

TVS DIODE 40.2VWM 64.8VC 1.5KE

Supplier's Site
1.5Kw,47V 5%,bidir,axial Tvs Vishay - 78K1433 - Newark, An Avnet Company
Chicago, IL, United States
1.5Kw,47V 5%,bidir,axial Tvs Vishay
78K1433
1.5Kw,47V 5%,bidir,axial Tvs Vishay 78K1433
1.5KW,47V 5%,BIDIR,AXIAL TVS

1.5KW,47V 5%,BIDIR,AXIAL TVS

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1.5KE47CA-E3/73-ND 144-1.5KE47CA-E3/73 1000535-1.5KE47CA-E3/73 1.5KE47CA-E3/73 78K1433
Product Name TVS Diodes Through-Hole 40.2V TVS Protection Diode TVS - TVS - Diodes - 1.5KE47CA-E3/73 Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1.5Kw,47V 5%,bidir,axial Tvs Vishay
Configuration Single Single
Package DO-201; DO-201AA, DO-27, Axial Tape and Reel 1.5KE 1.5KE
Peak Pulse Power 1500 watts 1500 watts 1500 watts
VC 64.8 volts 64.8 volts 64.8 volts
VBR 44.7 volts 44.7 volts 44.7 volts
Unlock Full Specs
to access all available technical data