1.5kW TVS Diode, Unidirectional, 376V, DO-201 Product overview: 1.5KE440ARL from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 376V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 376V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE440ARL can be used for catalog matching and distributor lookup.
776V Clamp 13A (8/20µs) Ipp Tvs Diode Through Hole DO-201
Manufacturer: STMicroelectronics
Win Source Part Number: 1334705-1.5KE440ARL
Category: Circuit Protection>TVS - Diodes
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Standard Package: 1,900
Mounting: Through Hole
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 376V
Voltage - Breakdown (Min): 418V
Voltage - Clamping (Max) @ Ipp: 776V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Capacitance @ Frequency: 360pF @ 1MHz
Current - Peak Pulse (10/1000µs): 13A (8/20µs)
Supplier Device Package: DO-201
Case / Package: DO-201AA, DO-27, Axial
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 1.5KE440ARL-ND,497-1
Base Product Number: 1.5KE440
RoHS Status: ROHS3 Compliant
TVS DIODE 376VWM 776VC DO201
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-1.5KE440ARL | 497-12430-2-ND | 1334705-1.5KE440ARL | 1.5KE440ARL |
| Product Name | 376V TVS Protection Diode | TVS Diodes | Circuit Protection - TVS - Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| RoHS Compliant | RoHS | RoHS | ||
| Package | Tape and Reel | DO-201; DO-201AA, DO-27, Axial | DO-201; DO-201AA, DO-27, Axial | DO-201; DO-201 |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | 1500 watts |
| Tj | -65 C (-85 F) |