The 1.5KE Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Glass passivated chip junction in DO-201 Package Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Low incremental surge resistance
22.5V Clamp 67.6A Ipp Tvs Diode Through Hole DO-201
22.5V Clamp 67.6A Ipp Tvs Diode Through Hole DO-201
TVS DIODE, 1.5KW, 16V, DO-201, FULL REEL; Product Range:Transil 1.5KE Series; TVS Polarity:Bidirection
TVS DIODE, BIDIR, 13.6V, DO-201 ROHS COMPLIANT: YES
TVS D5.4X7.5 13.6V 1500W BIDIR
| Littelfuse, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5KE16CA | 1.5KE16CATR-ND | 17H2598 | 24AJ3305 | 1.5KE16CA |
| Product Name | 1500W Axial Leaded Transient Voltage Suppression (TVS) Diode | TVS Diodes | Tvs Diode, 1.5Kw, 16V, Do-201, Full Reel; Product Range Littelfuse | Tvs Diode, Bidir, 13.6V, Do-201 Rohs Compliant Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| VR | 13.6 volts | ||||
| VBR | 15.2 to 16.8 volts | 15.2 volts | 15.2 volts | ||
| PD | 1.50E6 milliwatts | ||||
| Configuration | Single | ||||
| Package | DO-201; DO-201AA, DO-27, Axial | DO-201; DO-201 | DO-201; DO-201 |